Microchip Technology, Inc. Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers DSC613RI3A-0131T

Description
Win Source Part Number: 1344233-DSC613RI3A-0 131T Category: Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Series: DSC613 Type: Clock Generator Package: Tape & Reel Frequency - Max: 100MHz Number of Circuits: 1 Standard Package: 1,000 Output: LVCMOS PLL: Yes Divider/Multiplier: Yes/No Voltage - Supply: 1.71V ~ 3.63V Mounting Type: Surface Mount Package / Case: 6-VFLGA Supplier Device Package: 6-VFLGA (2x1.6) Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 53 pct. REACH Status: REACH Unaffected Mfr: Microchip Technology Base Product Number: DSC613
Request a Quote Datasheet
Description
Win Source Part Number: 1344233-DSC613RI3A-0 131T Category: Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Series: DSC613 Type: Clock Generator Package: Tape & Reel Frequency - Max: 100MHz Number of Circuits: 1 Standard Package: 1,000 Output: LVCMOS PLL: Yes Divider/Multiplier: Yes/No Voltage - Supply: 1.71V ~ 3.63V Mounting Type: Surface Mount Package / Case: 6-VFLGA Supplier Device Package: 6-VFLGA (2x1.6) Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 53 pct. REACH Status: REACH Unaffected Mfr: Microchip Technology Base Product Number: DSC613
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 1344233-DSC613RI3A-0131T - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
1344233-DSC613RI3A-0131T
Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers 1344233-DSC613RI3A-0131T
Win Source Part Number: 1344233-DSC613RI3A-0 131T Category: Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Series: DSC613 Type: Clock Generator Package: Tape & Reel Frequency - Max: 100MHz Number of Circuits: 1 Standard Package: 1,000 Output: LVCMOS PLL: Yes Divider/Multiplier: Yes/No Voltage - Supply: 1.71V ~ 3.63V Mounting Type: Surface Mount Package / Case: 6-VFLGA Supplier Device Package: 6-VFLGA (2x1.6) Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 53 pct. REACH Status: REACH Unaffected Mfr: Microchip Technology Base Product Number: DSC613

Win Source Part Number: 1344233-DSC613RI3A-0131T
Category: Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Series: DSC613
Type: Clock Generator
Package: Tape & Reel
Frequency - Max: 100MHz
Number of Circuits: 1
Standard Package: 1,000
Output: LVCMOS
PLL: Yes
Divider/Multiplier: Yes/No
Voltage - Supply: 1.71V ~ 3.63V
Mounting Type: Surface Mount
Package / Case: 6-VFLGA
Supplier Device Package: 6-VFLGA (2x1.6)
Temperature Range - Operating: -40°C ~ 85°C
Fake Threat In the Open Market: 53 pct.
REACH Status: REACH Unaffected
Mfr: Microchip Technology
Base Product Number: DSC613

Buy Now Datasheet
Clock and Timing IC - 728-DSC613RI3A-0131T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Clock and Timing IC
728-DSC613RI3A-0131T
Clock and Timing IC 728-DSC613RI3A-0131T
IC CLOCK GENERATOR 6VFLGA Product overview: DSC613RI3A-0131T from Microchip Technology is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-DSC613RI3A-0131T can be used for catalog matching and distributor lookup.

IC CLOCK GENERATOR 6VFLGA Product overview: DSC613RI3A-0131T from Microchip Technology is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-DSC613RI3A-0131T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - DSC613RI3A-0131T - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
DSC613RI3A-0131T
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers DSC613RI3A-0131T
MEMS OSC AUTO LOWPWR -40C-85C

MEMS OSC AUTO LOWPWR -40C-85C

Supplier's Site Datasheet
Shenzhen, China
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
DSC613RI3A-0131T
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers DSC613RI3A-0131T
IC CLOCK GENERATOR 6VFLGA

IC CLOCK GENERATOR 6VFLGA

Supplier's Site
Clock Generators, PLLs, Frequency Synthesizers - DSC613RI3A-0131T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Clock Generators, PLLs, Frequency Synthesizers
DSC613RI3A-0131T
Clock Generators, PLLs, Frequency Synthesizers DSC613RI3A-0131T
Clock Generator IC 100MHz 1 6-VFLGA

Clock Generator IC 100MHz 1 6-VFLGA

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Acme Chip Technology Co., Limited Quarktwin Technology Ltd.
Product Category IC Clocks IC Timers IC Clocks IC Clocks IC Clocks
Product Number 1344233-DSC613RI3A-0131T 728-DSC613RI3A-0131T DSC613RI3A-0131T DSC613RI3A-0131T DSC613RI3A-0131T
Product Name Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Clock and Timing IC Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers Clock Generators, PLLs, Frequency Synthesizers
Device Type Clock Generator Clock Generator Clock Generator; Clock Generator Clock Generator
Bus Interface CMOS; LVCMOS LVCMOS CMOS; LVCMOS CMOS; LVCMOS
Package Type 6-VFLGA Tape & Reel (TR) Surface Mount; Surface Mount Surface Mount; 6-VFLGA
Supply Voltage 1.71 to 3.63 volts 1.71 to 3.63 volts 1.71 to 3.63 volts 1.71 to 3.63 volts
Unlock Full Specs
to access all available technical data