The PL602-23TC-R is a high-performance clock generator designed for HCSL timing applications, specifically compatible with PCI Express. It operates with an input frequency of 25 MHz and provides a differential output frequency of 200 MHz. The device features very low jitter, with a typical peak-to-peak jitter of 28 ps, and low phase noise of -130 dBc at a 10 kHz offset at 100 MHz, making it suitable for applications requiring precise timing. The power supply range for the PL602-23TC-R is between 2.25V and 3.63V, and it operates within a temperature range of -40°C to 85°C. The product is available in a compact 6-pin SOT23 package, which is compliant with Green/RoHS standards. It does not require an external loop filter, simplifying integration into designs. The device also includes an output enable function and has a low supply current of 25 mA at 100 MHz with no load. Engineers looking for a reliable and efficient clock generator for high-speed applications may find the PL602-23TC-R to be a suitable choice.
IC 200MHz 1 SOT-23-6
IC CLK BUFFER 200MHZ 6SOT23
IC CLK BUFFER 200MHZ 6SOT23
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks |
| Product Number | PL602-23TC-R-ND | PL602-23TC-R | PL602-23TC-R |
| Product Name | Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers |
| Device Type | Clock Generator | Yes; Clock Generator | Clock Generator |
| Bus Interface | LVCMOS | 1 | |
| Package Type | Surface Mount; SOT-23-6 | Surface Mount; Surface Mount | |
| Supply Voltage | 2.25 to 3.63 volts |