Microchip Technology, Inc. Clock Generators, PLLs, Frequency Synthesizers PL502-37QC-R

Description
IC 800MHz 1 16-WFQFN Exposed Pad
Request a Quote Datasheet
Description
IC 800MHz 1 16-WFQFN Exposed Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock Generators, PLLs, Frequency Synthesizers - PL502-37QC-R-ND - DigiKey
Thief River Falls, MN, United States
Clock Generators, PLLs, Frequency Synthesizers
PL502-37QC-R-ND
Clock Generators, PLLs, Frequency Synthesizers PL502-37QC-R-ND
IC 800MHz 1 16-WFQFN Exposed Pad

IC 800MHz 1 16-WFQFN Exposed Pad

Buy Now Datasheet
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - PL502-37QC-R
1089351-PL502-37QC-R
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - PL502-37QC-R 1089351-PL502-37QC-R
Manufacturer: Microchip Technology Win Source Part Number: 1089351-PL502-37QC-R Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Input: Crystal Output: LVCMOS Categories: Integrated Circuits Temperature Range - Operating: 0°C to 70°C Case / Package: 16-QFN (3x3) Supply Voltage - Operating: 2.97 V to 3.63 V Maximum Input Frequency: 800MHz Differential - Input and Output: No/Yes Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 1089351-PL502-37QC-R
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Input: Crystal
Output: LVCMOS
Categories: Integrated Circuits
Temperature Range - Operating: 0°C to 70°C
Case / Package: 16-QFN (3x3)
Supply Voltage - Operating: 2.97 V to 3.63 V
Maximum Input Frequency: 800MHz
Differential - Input and Output: No/Yes
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
25MHZ Clock and Timing IC
728-PL502-37QC-R
25MHZ Clock and Timing IC 728-PL502-37QC-R
IC VCXO 25MHZ 16QFN Product overview: PL502-37QC-R from Microchip Technology is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25MHZ. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 25MHZ, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-PL502-37QC-R can be used for catalog matching and distributor lookup.

IC VCXO 25MHZ 16QFN Product overview: PL502-37QC-R from Microchip Technology is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25MHZ. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 25MHZ, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-PL502-37QC-R can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - PL502-37QC-R - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
PL502-37QC-R
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers PL502-37QC-R
IC VCXO 25MHZ 16QFN

IC VCXO 25MHZ 16QFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers - PL502-37QC-R - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
PL502-37QC-R
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers PL502-37QC-R
IC VCXO 25MHZ 16QFN

IC VCXO 25MHZ 16QFN

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Clocks IC Clocks IC Timers IC Clocks IC Clocks
Product Number PL502-37QC-R-ND 1089351-PL502-37QC-R 728-PL502-37QC-R PL502-37QC-R PL502-37QC-R
Product Name Clock Generators, PLLs, Frequency Synthesizers Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - PL502-37QC-R 25MHZ Clock and Timing IC Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
Device Type Clock Generator Clock Generator Clock Generator Yes; Clock Generator
Bus Interface LVCMOS CMOS; LVCMOS LVCMOS 1
Package Type Surface Mount; 16-WFQFN Exposed Pad Surface Mount; 16-QFN (3x3) Tape & Reel (TR) Surface Mount; Surface Mount
Supply Voltage 2.97 to 3.63 volts 2.97 to 3.63 volts 2.97 to 3.63 volts
Unlock Full Specs
to access all available technical data