The DSC613PI2A-01JT is a low power MEMS-based clock generator that eliminates the need for an external crystal or reference clock. It features three LVCMOS output clocks with frequencies ranging from 2 kHz to 100 MHz and operates with a low power consumption of 5.2 mA when all outputs are active. The device supports a wide supply voltage range of 1.71V to 3.63V and is available in ultra-small package sizes of 1.6 mm x 1.2 mm, 2.0 mm x 1.6 mm, and 2.5 mm x 2.0 mm. The DSC613PI2A-01JT offers high frequency stability with options for ±20 ppm, ±25 ppm, and ±50 ppm across various temperature ranges, including automotive (-40°C to +125°C) and industrial (-40°C to +85°C). It is designed to withstand significant shock and vibration, meeting military standards for reliability. The device is lead-free and RoHS-compliant, with an automotive option available that meets AEC-Q100 standards. Applications include low power and portable devices such as IoT and embedded systems, as well as consumer and industrial automation.
IC CLOCK GENERATOR 6VFLGA Product overview: DSC613PI2A-01JT from Microchip Technology is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-DSC613PI2A-01JT can be used for catalog matching and distributor lookup.
Win Source Part Number: 1344242-DSC613PI2A-0
Category: Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Series: DSC613
Type: Clock Generator
Package: Bag
Frequency - Max: 100MHz
Number of Circuits: 1
Standard Package: 100
Output: LVCMOS
PLL: Yes
Divider/Multiplier: Yes/No
Voltage - Supply: 1.71V ~ 3.63V
Mounting Type: Surface Mount
Package / Case: 6-VFLGA
Supplier Device Package: 6-VFLGA (2x1.6)
Temperature Range - Operating: -40°C ~ 85°C
Fake Threat In the Open Market: 54 pct.
REACH Status: REACH Unaffected
Mfr: Microchip Technology
Base Product Number: DSC613
MEMS OSC AUTO LOWPWR -40C-85C
IC CLOCK GENERATOR 6VFLGA
Clock Generator IC 100MHz 1 6-VFLGA
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Acme Chip Technology Co., Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Timers | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 728-DSC613PI2A-01JT | 1344242-DSC613PI2A-01JT | DSC613PI2A-01JT | DSC613PI2A-01JT | DSC613PI2A-01JT |
| Product Name | Clock and Timing IC | Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers |
| Bus Interface | LVCMOS | CMOS; LVCMOS | CMOS; LVCMOS | CMOS; LVCMOS | |
| Package Type | Bag | 6-VFLGA | Surface Mount; Surface Mount | Surface Mount; 6-VFLGA | |
| Supply Voltage | 1.71 to 3.63 volts | 1.71 to 3.63 volts | 1.71 to 3.63 volts | 1.71 to 3.63 volts | |
| Frequency | 100 MHz | 100 MHz | 100 MHz | 100 MHz | 100 MHz |