Microchip Technology, Inc. 840MHz 3.3V VQFN Clock and Timing IC SM802220UMG

Description
Clock Generation, 840MHz, 2.5 to 3.3V, VQFN-44, RoHS Product overview: SM802220UMG from Microchip Technology is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 840MHz, 3.3V, VQFN. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 840MHz, 3.3V, VQFN, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-SM802220UMG can be used for catalog matching and distributor lookup.
Request a Quote
Description
Clock Generation, 840MHz, 2.5 to 3.3V, VQFN-44, RoHS Product overview: SM802220UMG from Microchip Technology is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 840MHz, 3.3V, VQFN. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 840MHz, 3.3V, VQFN, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-SM802220UMG can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
840MHz 3.3V VQFN Clock and Timing IC
728-SM802220UMG
840MHz 3.3V VQFN Clock and Timing IC 728-SM802220UMG
Clock Generation, 840MHz, 2.5 to 3.3V, VQFN-44, RoHS Product overview: SM802220UMG from Microchip Technology is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 840MHz, 3.3V, VQFN. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 840MHz, 3.3V, VQFN, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-SM802220UMG can be used for catalog matching and distributor lookup.

Clock Generation, 840MHz, 2.5 to 3.3V, VQFN-44, RoHS Product overview: SM802220UMG from Microchip Technology is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 840MHz, 3.3V, VQFN. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 840MHz, 3.3V, VQFN, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-SM802220UMG can be used for catalog matching and distributor lookup.

Supplier's Site
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - SM802220UMG - 970524-SM802220UMG - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - SM802220UMG
970524-SM802220UMG
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - SM802220UMG 970524-SM802220UMG
Manufacturer: Microchip Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 970524-SM802220UMG Categories: Clock/Timing - Clock Generators,PLLs,Freq uency Synthesizers Popularity: Low Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Shortage

Manufacturer: Microchip Technology
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 970524-SM802220UMG
Categories: Clock/Timing - Clock Generators,PLLs,Frequency Synthesizers
Popularity: Low
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Shortage

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Timers IC Clocks
Product Number 728-SM802220UMG 970524-SM802220UMG
Product Name 840MHz 3.3V VQFN Clock and Timing IC Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - SM802220UMG
Device Type Clock Generator
Unlock Full Specs
to access all available technical data

Similar Products

Clock Synthesizers - 7089782P - RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Bus Interface CMOS; CMOS
Package Type CP
View Details
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ADF4216BRU - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 1200 MHz
View Details
CDC318A 1-Line To 18-Line Clock Driver With  I2C Control Interface - CDC318ADLR - Texas Instruments
Specs
Device Type Clock Driver
Bus Interface LVTTL, TTL
Package Type SSOP
View Details
6 suppliers
I²C Real-Time Clock Module - RV-8803-C7 - Micro Crystal AG
Specs
Device Type Real Time Clock
Bus Interface I2C
Package Type Surface Mount
View Details