The PL500-17TC-R is a low phase noise voltage-controlled crystal oscillator (VCXO) designed for frequencies ranging from 17MHz to 36MHz. It features a low phase noise specification of -130dBc at a 10kHz offset for a frequency of 35.328MHz, making it suitable for applications that require stable frequency sources. The device operates with a supply voltage of 2.5V to 3.3V and has a drive capability of 8mA at TTL output. This VCXO includes integrated high linearity variable capacitors and offers a tuning range of ±150 ppm with a maximum linearity of 5%. It exhibits low jitter characteristics, with an RMS period jitter of 2.5 ps. The device is available in a 6-pin SOT23 package, which is RoHS compliant. The PL500-17TC-R is ideal for applications that demand precise frequency control and low noise performance.
Manufacturer: Microchip Technology
Win Source Part Number: 1089350-PL500-17TC-R
Packaging: Reel - TR
Type: Voltage Controlled Crystal Oscillator (VCXO)
Number of Circuits: 1
Mounting: SMD (SMT)
Input: Crystal
Output: LVCMOS, TTL
PLL: No
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: SOT-23-6L
Supply Voltage - Operating: 2.25 V to 3.63 V
Maximum Input Frequency: 36MHz
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
LVCMOS Output Clock Oscillator, 17MHz Min, 36MHz Max
IC VCXO SOT23-6 Product overview: PL500-17TC-R from Microchip Technology is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include clock generator, oscillator, timing, synchronization, SOT23, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-PL500-17TC-R can be used for catalog matching and distributor lookup.
IC VCXO SOT23-6
IC VCXO 36MHZ 6SOT23
| Win Source Electronics | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Timers | IC Clocks | IC Clocks |
| Product Number | 1089350-PL500-17TC-R | PL500-17TC-R | 728-PL500-17TC-R | PL500-17TC-R | PL500-17TC-R |
| Product Name | Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - PL500-17TC-R | SOT23 Clock and Timing IC | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | |
| Device Type | Clock Generator | Real Time Clock | Voltage Controlled Crystal Oscillator (VCXO); Clock Generator | Clock Generator | |
| Bus Interface | CMOS; TTL; LVCMOS, TTL | CMOS | LVCMOS, TTL | CMOS; TTL; LVCMOS, TTL | |
| Package Type | Surface Mount; SOT-23-6L | Tape & Reel (TR) | Surface Mount; Surface Mount | ||
| Supply Voltage | 2.25 to 3.63 volts | 2.25 to 3.63 volts | 2.25 to 3.63 volts |