Microchip Technology, Inc. 10MHz 200MHz MSOP Clock and Timing IC PL611-30-A51MI-R

Description
Clock Generator 10MHz to 200MHz-IN 200MHz-OUT 8-Pin MSOP T/R Product overview: PL611-30-A51MI-R from Microchip Technology is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10MHz, 200MHz, MSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 10MHz, 200MHz, MSOP, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-PL611-30-A51MI-R can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Clock Generator 10MHz to 200MHz-IN 200MHz-OUT 8-Pin MSOP T/R Product overview: PL611-30-A51MI-R from Microchip Technology is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10MHz, 200MHz, MSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 10MHz, 200MHz, MSOP, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-PL611-30-A51MI-R can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
10MHz 200MHz MSOP Clock and Timing IC - 728-PL611-30-A51MI-R - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
10MHz 200MHz MSOP Clock and Timing IC
728-PL611-30-A51MI-R
10MHz 200MHz MSOP Clock and Timing IC 728-PL611-30-A51MI-R
Clock Generator 10MHz to 200MHz-IN 200MHz-OUT 8-Pin MSOP T/R Product overview: PL611-30-A51MI-R from Microchip Technology is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10MHz, 200MHz, MSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 10MHz, 200MHz, MSOP, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-PL611-30-A51MI-R can be used for catalog matching and distributor lookup.

Clock Generator 10MHz to 200MHz-IN 200MHz-OUT 8-Pin MSOP T/R Product overview: PL611-30-A51MI-R from Microchip Technology is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10MHz, 200MHz, MSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 10MHz, 200MHz, MSOP, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-PL611-30-A51MI-R can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - PL611-30-A51MI-R - 999372-PL611-30-A51MI-R - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - PL611-30-A51MI-R
999372-PL611-30-A51MI-R
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - PL611-30-A51MI-R 999372-PL611-30-A51MI-R
Manufacturer: Microchip Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 999372-PL611-30-A51M I-R Categories: Clock/Timing - Clock Generators,PLLs,Freq uency Synthesizers Popularity: Low Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Shortage

Manufacturer: Microchip Technology
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 999372-PL611-30-A51MI-R
Categories: Clock/Timing - Clock Generators,PLLs,Frequency Synthesizers
Popularity: Low
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Shortage

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Timers IC Clocks
Product Number 728-PL611-30-A51MI-R 999372-PL611-30-A51MI-R
Product Name 10MHz 200MHz MSOP Clock and Timing IC Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - PL611-30-A51MI-R
Bus Interface LVCMOS|LVDS|LVPECL
Unlock Full Specs
to access all available technical data