Manufacturer: Microchip Technology
Category: Integrated Circuits (ICs) -Clock/Timing- Clock Generators, PLLs, Frequency Synthesizers
Package: Bulk
Product Status: Obsolete
Type: Voltage Controlled Crystal Oscillator (VCXO)
Input: Crystal
Output: LVCMOS, LVDS, LVPECL
Number of Circuits: 1
Voltage - Supply: 2.97V ~ 3.63V
Operating Temperature: 0°C ~ 70°C (TA)
IC
IC VCXO Product overview: PL502-30DC from Microchip Technology is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-PL502-30DC can be used for catalog matching and distributor lookup.
IC VCXO
IC VCXO
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Timers | IC Clocks | IC Clocks | IC Clocks |
| Product Number | PL502-30DC-ND | 728-PL502-30DC | PL502-30DC | PL502-30DC | PL502-30DC | |
| Product Name | Integrated Circuits (ICs) -Clock/Timing- Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers | Clock and Timing IC | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers |
| Device Type | Clock Generator | Clock Generator | Clock Generator | Clock Generator | Voltage Controlled Crystal Oscillator (VCXO); Clock Generator | |
| Bus Interface | CMOS; ECL; PECL; LVPECL; LVDS; LVCMOS, LVDS, LVPECL | LVPECL; LVDS; LVCMOS | LVCMOS, LVDS, LVPECL | LVCMOS, LVDS, LVPECL | ||
| Supply Voltage | 2.97 to 3.63 volts | 2.97 to 3.63 volts | 2.97 to 3.63 volts | 2.97 to 3.63 volts | ||
| Package Type | Surface Mount; Die | Bulk | Surface Mount; Surface Mount |