Microchip Technology, Inc. Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - SM802355UMG SM802355UMG

Description
Manufacturer: Microchip Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1018041-SM802355UMG Categories: Clock/Timing - Clock Generators,PLLs,Freq uency Synthesizers Popularity: Low Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Shortage
Request a Quote
Description
Manufacturer: Microchip Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1018041-SM802355UMG Categories: Clock/Timing - Clock Generators,PLLs,Freq uency Synthesizers Popularity: Low Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Shortage
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - SM802355UMG - 1018041-SM802355UMG - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - SM802355UMG
1018041-SM802355UMG
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - SM802355UMG 1018041-SM802355UMG
Manufacturer: Microchip Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1018041-SM802355UMG Categories: Clock/Timing - Clock Generators,PLLs,Freq uency Synthesizers Popularity: Low Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Shortage

Manufacturer: Microchip Technology
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1018041-SM802355UMG
Categories: Clock/Timing - Clock Generators,PLLs,Frequency Synthesizers
Popularity: Low
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Shortage

Buy Now
Singapore, Singapore
Low-Power SMD 1.875 MHz 20 MHz Clock and Timing IC
728-SM802355UMG
Low-Power SMD 1.875 MHz 20 MHz Clock and Timing IC 728-SM802355UMG
Clock Synthesizer Ultra-Low Jitter 1.875 MHz to 20 MHz 2.5V/3.3V Surface Mount Product overview: SM802355UMG from Microchip Technology is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, SMD, 1.875 MHz, 20 MHz, 2.5V. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Low-Power, SMD, 1.875 MHz, 20 MHz, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-SM802355UMG can be used for catalog matching and distributor lookup.

Clock Synthesizer Ultra-Low Jitter 1.875 MHz to 20 MHz 2.5V/3.3V Surface Mount Product overview: SM802355UMG from Microchip Technology is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, SMD, 1.875 MHz, 20 MHz, 2.5V. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Low-Power, SMD, 1.875 MHz, 20 MHz, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-SM802355UMG can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Clocks IC Timers
Product Number 1018041-SM802355UMG 728-SM802355UMG
Product Name Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - SM802355UMG Low-Power SMD 1.875 MHz 20 MHz Clock and Timing IC
Device Type Clock Generator
Unlock Full Specs
to access all available technical data

Similar Products

Clock/Timing - Clock Buffers, Drivers - 100315W-QMLV - Lingto Electronic Limited
Specs
Device Type Clock Driver
View Details
Real Time Clocks - 1913504P - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Package Type SOP; SOP
Operating Temperature -40 C (-40 F)
View Details
Clock and Timing IC - 728-CY2305SI-1H - ERSAELECTRONICS PTE. LTD.
Infineon Technologies AG
Specs
Bus Interface Clock
Package Type Tube
Supply Voltage 3 to 3.6 volts
View Details
4 suppliers
CDC2351 1-Line to 10-Line Clock Driver With 3-State Outputs - CDC2351DBG4 - Texas Instruments
Specs
Device Type Clock Driver
Bus Interface LVTTL
Package Type SOIC,SSOP
View Details