The DSC613PE1A-017Q is a low power MEMS clock generator that provides three LVCMOS output clocks with frequencies ranging from 2 kHz to 100 MHz. It operates within a supply voltage range of 1.71V to 3.63V and consumes a maximum of 5.2 mA when all outputs are active. The device features a compact footprint, available in multiple ultra-small package sizes, including 1.6 mm x 1.2 mm, 2.0 mm x 1.6 mm, and 2.5 mm x 2.0 mm.
This clock generator utilizes Microchip,Äôs PureSilicon,Ñ¢ MEMS technology, ensuring high frequency stability with options for ±20 ppm, ±25 ppm, and ±50 ppm across various temperature ranges. It is suitable for automotive, industrial, and consumer applications, including IoT and smart devices. The DSC613 also offers excellent shock and vibration immunity, meeting military standards, and is RoHS-compliant with an automotive option available. The device is factory-configurable
Win Source Part Number: 1344234-DSC613PE1A-0
Category: Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Series: DSC613
Type: Clock Generator
Package: Bag
Frequency - Max: 100MHz
Number of Circuits: 1
Standard Package: 100
Output: LVCMOS
PLL: Yes
Divider/Multiplier: Yes/No
Voltage - Supply: 1.71V ~ 3.63V
Mounting Type: Surface Mount
Package / Case: 6-VFLGA
Supplier Device Package: 6-VFLGA (2x1.6)
Temperature Range - Operating: -20°C ~ 70°C
Fake Threat In the Open Market: 57 pct.
REACH Status: REACH Unaffected
Mfr: Microchip Technology
Base Product Number: DSC613
IC CLOCK GENERATOR 6VFLGA Product overview: DSC613PE1A-017Q from Microchip Technology is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-DSC613PE1A-017Q can be used for catalog matching and distributor lookup.
3-OUTPUT MEMS CLOCK GEN, 23.9998
IC CLOCK GENERATOR 6VFLGA
Clock Generator IC 100MHz 1 6-VFLGA
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Acme Chip Technology Co., Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Timers | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 1344234-DSC613PE1A-017Q | 728-DSC613PE1A-017Q | DSC613PE1A-017Q | DSC613PE1A-017Q | DSC613PE1A-017Q |
| Product Name | Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock and Timing IC | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers |
| Device Type | Clock Generator | Clock Generator | Clock Generator; Clock Generator | Clock Generator | |
| Bus Interface | CMOS; LVCMOS | LVCMOS | CMOS; LVCMOS | CMOS; LVCMOS | |
| Package Type | 6-VFLGA | Bag | Surface Mount; Surface Mount | Surface Mount; 6-VFLGA | |
| Supply Voltage | 1.71 to 3.63 volts | 1.71 to 3.63 volts | 1.71 to 3.63 volts | 1.71 to 3.63 volts |