The PL123-05HSC-R is a low skew, zero delay buffer designed for high-speed clock distribution. It features five outputs and operates within a frequency range of 10 MHz to 134 MHz. The device supports a standard drive strength of 8 mA, with an optional high drive strength of 12 mA available in the PL123-05H variant. It operates at a supply voltage of 3.3V with a tolerance of ±10% and is available in an 8-pin SOP package. The PL123-05HSC-R provides zero input-output delay with a skew of less than ±100 ps, making it suitable for applications requiring precise clock synchronization. The input-output propagation delay can be adjusted by modifying the load on the CLKOUT pin. The device is not intended for 5V input-tolerant applications and is available in both commercial and industrial temperature ranges. Engineers looking for a reliable clock buffer with low jitter and high performance may find the PL123-05HSC-R suitable for their projects.
"IC 134MHz 1 8-SOIC (0.154"", 3.90mm Width)"
"IC 134MHz 1 8-SOIC (0.154"", 3.90mm Width)"
"IC 134MHz 1 8-SOIC (0.154"", 3.90mm Width)"
IC CLK MULTPLX 1:5 134MHZ 8SOIC Product overview: PL123-05HSC-R from Microchip Technology is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 134MHZ. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 134MHZ, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-PL123-05HSC-R can be used for catalog matching and distributor lookup.
IC CLK MULTPLX 1:5 134MHZ 8SOIC
IC CLK MULTPLX 1:5 134MHZ 8SOIC
| DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | IC Clocks | IC Timers | IC Clocks | IC Clocks |
| Product Number | 150-PL123-05HSC-RTR-ND | 728-PL123-05HSC-R | PL123-05HSC-R | PL123-05HSC-R |
| Product Name | Clock Generators, PLLs, Frequency Synthesizers | 134MHZ Clock and Timing IC | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers |
| Device Type | Clock Generator | Clock Generator | Clock Generator | |
| Bus Interface | Clock | Clock | Clock | |
| Package Type | Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)" | Tape & Reel (TR) | Surface Mount; Surface Mount | SOIC |
| Supply Voltage | 3 to 3.6 volts | 3 to 3.6 volts | 3 to 3.6 volts |