Microchip Technology, Inc. Clock Generators, PLLs, Frequency Synthesizers PL602-22SI-R

Description
"IC 125MHz 1 8-SOIC (0.154"", 3.90mm Width)"
Request a Quote
Description
"IC 125MHz 1 8-SOIC (0.154"", 3.90mm Width)"
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PL602-22SI-R is a high-performance clock generator from Quarktwin Technology Ltd., designed for HCSL timing applications, particularly in PCI Express systems. It operates with an input frequency of 25MHz and provides a differential output frequency of 125MHz. The device features very low jitter, with a typical peak-to-peak jitter of 28ps, and low phase noise of -130 dBc at a 10kHz offset at 100MHz, making it suitable for applications requiring precise timing. The PL602-22SI-R does not require an external loop filter and operates within a power supply range of 2.25V to 3.63V. It is rated for an operating temperature range of -40°C to 85°C and is available in both 6-pin SOT and 8-pin SOP packages, compliant with Green/RoHS standards. The device is characterized by low power consumption, with a dynamic supply current of 25mA at 100MHz under no load conditions. Engineers looking for a compact, efficient clock generator with low jitter and phase noise for high-speed applications may find the PL602-22SI-R to be a suitable choice.

Datasheet Summary
Powered by GS/AI

The PL602-22SI-R is a high-performance clock generator from Quarktwin Technology Ltd., designed for HCSL timing applications, particularly in PCI Express systems. It operates with an input frequency of 25MHz and provides a differential output frequency of 125MHz. The device features very low jitter, with a typical peak-to-peak jitter of 28ps, and low phase noise of -130 dBc at a 10kHz offset at 100MHz, making it suitable for applications requiring precise timing. The PL602-22SI-R does not require an external loop filter and operates within a power supply range of 2.25V to 3.63V. It is rated for an operating temperature range of -40°C to 85°C and is available in both 6-pin SOT and 8-pin SOP packages, compliant with Green/RoHS standards. The device is characterized by low power consumption, with a dynamic supply current of 25mA at 100MHz under no load conditions. Engineers looking for a compact, efficient clock generator with low jitter and phase noise for high-speed applications may find the PL602-22SI-R to be a suitable choice.

Suppliers

Company
Product
Description
Supplier Links
Clock Generators, PLLs, Frequency Synthesizers - PL602-22SI-R-ND - DigiKey
Thief River Falls, MN, United States
Clock Generators, PLLs, Frequency Synthesizers
PL602-22SI-R-ND
Clock Generators, PLLs, Frequency Synthesizers PL602-22SI-R-ND
"IC 125MHz 1 8-SOIC (0.154"", 3.90mm Width)"

"IC 125MHz 1 8-SOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet
Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 1355089-PL602-22SI-R - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
1355089-PL602-22SI-R
Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers 1355089-PL602-22SI-R
Win Source Part Number: 1355089-PL602-22SI-R Category: Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Package: Tape & Reel Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 40 pct. MSL Level: 3 (168 Hours) Mfr: Microchip Technology Product Status: Active Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOP Base Product Number: PL602 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply: 2.25V ~ 3.63V Output: LVCMOS Number of Circuits: 1 PLL: Yes Input: Crystal Frequency - Max: 125MHz Divider/Multiplier: No/No

Win Source Part Number: 1355089-PL602-22SI-R
Category: Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Package: Tape & Reel
Temperature Range - Operating: -40°C ~ 85°C
Fake Threat In the Open Market: 40 pct.
MSL Level: 3 (168 Hours)
Mfr: Microchip Technology
Product Status: Active
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOP
Base Product Number: PL602
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Supply: 2.25V ~ 3.63V
Output: LVCMOS
Number of Circuits: 1
PLL: Yes
Input: Crystal
Frequency - Max: 125MHz
Divider/Multiplier: No/No

Buy Now Datasheet
Singapore, Singapore
125MHZ Clock and Timing IC
728-PL602-22SI-R
125MHZ Clock and Timing IC 728-PL602-22SI-R
IC CLK BUFFER 125MHZ 8SOIC Product overview: PL602-22SI-R from Microchip Technology is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 125MHZ. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 125MHZ, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-PL602-22SI-R can be used for catalog matching and distributor lookup.

IC CLK BUFFER 125MHZ 8SOIC Product overview: PL602-22SI-R from Microchip Technology is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 125MHZ. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 125MHZ, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-PL602-22SI-R can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers - PL602-22SI-R - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
PL602-22SI-R
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers PL602-22SI-R
IC CLK BUFFER 125MHZ 8SOIC

IC CLK BUFFER 125MHZ 8SOIC

Supplier's Site
Shenzhen, China
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
PL602-22SI-R
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers PL602-22SI-R
IC CLK BUFFER 125MHZ 8SOIC

IC CLK BUFFER 125MHZ 8SOIC

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Clocks IC Clocks IC Timers IC Clocks IC Clocks
Product Number PL602-22SI-R-ND 1355089-PL602-22SI-R 728-PL602-22SI-R PL602-22SI-R PL602-22SI-R
Product Name Clock Generators, PLLs, Frequency Synthesizers Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers 125MHZ Clock and Timing IC Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Device Type Clock Generator Clock Generator Surface Mount; Clock Generator Clock Generator
Bus Interface LVCMOS CMOS; LVCMOS LVCMOS
Package Type Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)" 8-SOIC (0.154", 3.90mm Width) Tape & Reel (TR) Surface Mount; Surface Mount
Supply Voltage 2.25 to 3.63 volts 2.25 to 3.63 volts 2.25 to 3.63 volts
Unlock Full Specs
to access all available technical data

Similar Products

Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ADF4208BRUZ - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 2000 MHz
View Details
Clock Generators, PLLs, Frequency Synthesizers - 336-4319-1-ND - DigiKey
Specs
Device Type Clock Generator
Bus Interface Clock
Package Type Surface Mount; 28-WFQFN Exposed Pad
View Details
5 suppliers
CD4046B CMOS Micropower Phase-Locked Loop - CD4046BNSRG4 - Texas Instruments
Specs
Bus Interface CMOS
Package Type PDIP,SO,TSSOP
Supply Voltage 3 to 18 volts
View Details
3 suppliers
Clock Generators, PLLs, Frequency Synthesizers - 448-CY2308ZXI-1HTTR-ND - DigiKey
Specs
Device Type Fanout Buffer (Distribution), Zero Delay Buffer; Clock Generator
Bus Interface LVCMOS
Package Type Surface Mount; TSSOP; "16-TSSOP (0.173"", 4.40mm Width)"
View Details
4 suppliers