Microchip Technology, Inc. Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers SM840021KA-TR

Description
Win Source Part Number: 1269675-SM840021KA-T R Category: Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Series: RotaryWave™ Type: Clock/Frequency Synthesizer Package: Tape & Reel (TR) Frequency - Max: 125MHz Number of Circuits: 1 Standard Package: 1,000 Mounting: SMD (SMT) Input: Crystal Output: LVCMOS PLL: Yes Divider/Multiplier: Yes/No Voltage - Supply: 2.375V ~ 3.465V Package / Case: 8-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 8-TSSOP Temperature Range - Operating: -40°C ~ 75°C ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: SM840021KA TR,SM840021KA TR Base Product Number: SM840021
Request a Quote Datasheet
Description
Win Source Part Number: 1269675-SM840021KA-T R Category: Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Series: RotaryWave™ Type: Clock/Frequency Synthesizer Package: Tape & Reel (TR) Frequency - Max: 125MHz Number of Circuits: 1 Standard Package: 1,000 Mounting: SMD (SMT) Input: Crystal Output: LVCMOS PLL: Yes Divider/Multiplier: Yes/No Voltage - Supply: 2.375V ~ 3.465V Package / Case: 8-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 8-TSSOP Temperature Range - Operating: -40°C ~ 75°C ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: SM840021KA TR,SM840021KA TR Base Product Number: SM840021
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
1269675-SM840021KA-TR
Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers 1269675-SM840021KA-TR
Win Source Part Number: 1269675-SM840021KA-T R Category: Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Series: RotaryWave™ Type: Clock/Frequency Synthesizer Package: Tape & Reel (TR) Frequency - Max: 125MHz Number of Circuits: 1 Standard Package: 1,000 Mounting: SMD (SMT) Input: Crystal Output: LVCMOS PLL: Yes Divider/Multiplier: Yes/No Voltage - Supply: 2.375V ~ 3.465V Package / Case: 8-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 8-TSSOP Temperature Range - Operating: -40°C ~ 75°C ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: SM840021KA TR,SM840021KA TR Base Product Number: SM840021

Win Source Part Number: 1269675-SM840021KA-TR
Category: Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Series: RotaryWave™
Type: Clock/Frequency Synthesizer
Package: Tape & Reel (TR)
Frequency - Max: 125MHz
Number of Circuits: 1
Standard Package: 1,000
Mounting: SMD (SMT)
Input: Crystal
Output: LVCMOS
PLL: Yes
Divider/Multiplier: Yes/No
Voltage - Supply: 2.375V ~ 3.465V
Package / Case: 8-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 8-TSSOP
Temperature Range - Operating: -40°C ~ 75°C
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Other Names: SM840021KA TR,SM840021KA TR
Base Product Number: SM840021

Buy Now Datasheet
Singapore, Singapore
Clock and Timing IC
728-SM840021KA-TR
Clock and Timing IC 728-SM840021KA-TR
IC CLK/FREQ SYNTH 8TSSOP Product overview: SM840021KA-TR from Microchip Technology is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-SM840021KA-TR can be used for catalog matching and distributor lookup.

IC CLK/FREQ SYNTH 8TSSOP Product overview: SM840021KA-TR from Microchip Technology is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-SM840021KA-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers - SM840021KA-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
SM840021KA-TR
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers SM840021KA-TR
IC CLK/FREQ SYNTH 8TSSOP

IC CLK/FREQ SYNTH 8TSSOP

Supplier's Site
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - SM840021KA-TR - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
SM840021KA-TR
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers SM840021KA-TR
IC CLOCK SYNTHESIZER 8TSSOP

IC CLOCK SYNTHESIZER 8TSSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Clocks IC Timers IC Clocks IC Clocks
Product Number 1269675-SM840021KA-TR 728-SM840021KA-TR SM840021KA-TR SM840021KA-TR
Product Name Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Clock and Timing IC Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Device Type Clock Generator Clock/Frequency Synthesizer; Clock Generator Clock Generator
Bus Interface CMOS; LVCMOS LVCMOS CMOS; LVCMOS
Package Type Surface Mount; 8-TSSOP (0.173", 4.40mm Width) Tape & Reel (TR) SSOP Surface Mount; Surface Mount
Supply Voltage 2.38 to 3.46 volts 2.38 to 3.46 volts 2.38 to 3.46 volts
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - ECS-RTC-3225-5699C3 - ECS Inc. International
Specs
Device Type Real Time Clock
Supply Voltage 2.5 to 5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Clock/Timing - Application Specific - CY2SSTV857ZXI-27T - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 200 MHz
View Details
2 suppliers
CDC516 3.3V Phase Lock Loop Clock Driver with 3-State Outputs - CDC516DGG - Texas Instruments
Specs
Device Type Clock Driver
Package Type TSSOP
Supply Voltage 3.3 volts
View Details
5 suppliers
Real Time Clocks - 2195-RV-3129-C3-32.768KHZ-OPTION-A-TB-QC-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-VCDFN
Supply Voltage 1.3 to 5.5 volts
View Details
3 suppliers