Microchip Technology, Inc. Clock and Timing IC PL611S-18WC

Description
IC FREQ SYNTH DIE Product overview: PL611S-18WC from Microchip Technology is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-PL611S-18WC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC FREQ SYNTH DIE Product overview: PL611S-18WC from Microchip Technology is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-PL611S-18WC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock and Timing IC - 728-PL611S-18WC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Clock and Timing IC
728-PL611S-18WC
Clock and Timing IC 728-PL611S-18WC
IC FREQ SYNTH DIE Product overview: PL611S-18WC from Microchip Technology is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-PL611S-18WC can be used for catalog matching and distributor lookup.

IC FREQ SYNTH DIE Product overview: PL611S-18WC from Microchip Technology is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-PL611S-18WC can be used for catalog matching and distributor lookup.

Supplier's Site
Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 1085430-PL611S-18WC - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
1085430-PL611S-18WC
Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers 1085430-PL611S-18WC
Win Source Part Number: 1085430-PL611S-18WC Category: Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Series: PicoPLL™ Type: Frequency Synthesizer Package: Box Frequency - Max: 125MHz Number of Circuits: 1 Standard Package: 1 Mounting: SMD (SMT) Input: Crystal Output: CMOS PLL: Yes Divider/Multiplier: Yes/No Voltage - Supply: 1.62V ~ 3.63V Package / Case: Die Supplier Device Package: Die Temperature Range - Operating: 0°C ~ 70°C Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) HTSUS: 0000.00.0000 Mfr: Microchip Technology Other Names: 150-PL611S-18WC Base Product Number: PL611S-18

Win Source Part Number: 1085430-PL611S-18WC
Category: Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Series: PicoPLL™
Type: Frequency Synthesizer
Package: Box
Frequency - Max: 125MHz
Number of Circuits: 1
Standard Package: 1
Mounting: SMD (SMT)
Input: Crystal
Output: CMOS
PLL: Yes
Divider/Multiplier: Yes/No
Voltage - Supply: 1.62V ~ 3.63V
Package / Case: Die
Supplier Device Package: Die
Temperature Range - Operating: 0°C ~ 70°C
Fake Threat In the Open Market: 84 pct.
MSL Level: 1 (Unlimited)
HTSUS: 0000.00.0000
Mfr: Microchip Technology
Other Names: 150-PL611S-18WC
Base Product Number: PL611S-18

Buy Now
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - PL611S-18WC - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
PL611S-18WC
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers PL611S-18WC
PROGRAMMABLE CLOCK CAPABLE OF PR

PROGRAMMABLE CLOCK CAPABLE OF PR

Supplier's Site Datasheet
Shenzhen, China
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
PL611S-18WC
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers PL611S-18WC
IC FREQ SYNTH DIE

IC FREQ SYNTH DIE

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Acme Chip Technology Co., Limited
Product Category IC Timers IC Clocks IC Clocks IC Clocks
Product Number 728-PL611S-18WC 1085430-PL611S-18WC PL611S-18WC PL611S-18WC
Product Name Clock and Timing IC Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
Bus Interface CMOS CMOS; CMOS CMOS; CMOS
Package Type Box Surface Mount; Die Surface Mount; Surface Mount
Supply Voltage 1.62 to 3.63 volts 1.62 to 3.63 volts 1.62 to 3.63 volts
Frequency 125 MHz 125 MHz 125 MHz 125 MHz
Unlock Full Specs
to access all available technical data