Microchip Technology, Inc. Clock Generators, PLLs, Frequency Synthesizers PL123S-05HSC

Description
"IC 134MHz 1 8-SOIC (0.154"", 3.90mm Width)"
Request a Quote Datasheet
Description
"IC 134MHz 1 8-SOIC (0.154"", 3.90mm Width)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock Generators, PLLs, Frequency Synthesizers - PL123S-05HSC-ND - DigiKey
Thief River Falls, MN, United States
Clock Generators, PLLs, Frequency Synthesizers
PL123S-05HSC-ND
Clock Generators, PLLs, Frequency Synthesizers PL123S-05HSC-ND
"IC 134MHz 1 8-SOIC (0.154"", 3.90mm Width)"

"IC 134MHz 1 8-SOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet
Shenzhen, China
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
PL123S-05HSC
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers PL123S-05HSC
IC CLK MULTPLX 1:5 134MHZ 16SOIC

IC CLK MULTPLX 1:5 134MHZ 16SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers - PL123S-05HSC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
PL123S-05HSC
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers PL123S-05HSC
IC CLK MULTPLX 1:5 134MHZ 16SOIC

IC CLK MULTPLX 1:5 134MHZ 16SOIC

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Clocks IC Clocks IC Clocks
Product Number PL123S-05HSC-ND PL123S-05HSC PL123S-05HSC
Product Name Clock Generators, PLLs, Frequency Synthesizers Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
Device Type Clock Generator Clock Generator Yes with Bypass; Clock Generator
Bus Interface Clock 1
Package Type Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)" Surface Mount; Surface Mount
Supply Voltage 3 to 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

RTC/Clock Chip >> Real-time Clocks (RTC) - RV-3028-C7 32.768kHz 1ppm TA QC - LCSC Electronics Technology (HK) Limited
Specs
Device Type Real Time Clock
Supply Voltage 1.1 to 5.5 volts
Features / Standards RoHS
View Details
Clock/Timing - Application Specific - ADN2805ACPZ - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 1250 MHz
View Details
Real Time Clocks - 50-ECS-RTC-3225-5609-TRCT-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-SMD, No Lead
Supply Voltage 1.6 to 5 volts
View Details
4 suppliers
CDCV855 1:4 DDR PLL Clock Driver - CDCV855PWRG4 - Texas Instruments
Specs
Device Type Clock Driver
Features / Standards RoHS
View Details
7 suppliers