Microchip Technology, Inc. Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers PL602-38QC

Description
Win Source Part Number: 1085474-PL602-38QC Category: Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Package: Tube Frequency - Max: 800MHz Number of Circuits: 1 Standard Package: 20 Mounting: SMD (SMT) Input: Crystal Output: LVPECL PLL: Yes with Bypass Divider/Multiplier: Yes/Yes Voltage - Supply: 2.97V ~ 3.63V Package / Case: 16-WFQFN Exposed Pad Supplier Device Package: 16-QFN (3x3) Temperature Range - Operating: 0°C ~ 70°C Alternative Parts (Cross-Reference): NBC12439AMNG; SI4112-D-GM; SI4112-D-GMR; NB3N62208MNG; SI5341A-B-GM; SY89537LMY; ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: PL602
Request a Quote Datasheet
Description
Win Source Part Number: 1085474-PL602-38QC Category: Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Package: Tube Frequency - Max: 800MHz Number of Circuits: 1 Standard Package: 20 Mounting: SMD (SMT) Input: Crystal Output: LVPECL PLL: Yes with Bypass Divider/Multiplier: Yes/Yes Voltage - Supply: 2.97V ~ 3.63V Package / Case: 16-WFQFN Exposed Pad Supplier Device Package: 16-QFN (3x3) Temperature Range - Operating: 0°C ~ 70°C Alternative Parts (Cross-Reference): NBC12439AMNG; SI4112-D-GM; SI4112-D-GMR; NB3N62208MNG; SI5341A-B-GM; SY89537LMY; ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: PL602
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
1085474-PL602-38QC
Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers 1085474-PL602-38QC
Win Source Part Number: 1085474-PL602-38QC Category: Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Package: Tube Frequency - Max: 800MHz Number of Circuits: 1 Standard Package: 20 Mounting: SMD (SMT) Input: Crystal Output: LVPECL PLL: Yes with Bypass Divider/Multiplier: Yes/Yes Voltage - Supply: 2.97V ~ 3.63V Package / Case: 16-WFQFN Exposed Pad Supplier Device Package: 16-QFN (3x3) Temperature Range - Operating: 0°C ~ 70°C Alternative Parts (Cross-Reference): NBC12439AMNG; SI4112-D-GM; SI4112-D-GMR; NB3N62208MNG; SI5341A-B-GM; SY89537LMY; ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: PL602

Win Source Part Number: 1085474-PL602-38QC
Category: Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Package: Tube
Frequency - Max: 800MHz
Number of Circuits: 1
Standard Package: 20
Mounting: SMD (SMT)
Input: Crystal
Output: LVPECL
PLL: Yes with Bypass
Divider/Multiplier: Yes/Yes
Voltage - Supply: 2.97V ~ 3.63V
Package / Case: 16-WFQFN Exposed Pad
Supplier Device Package: 16-QFN (3x3)
Temperature Range - Operating: 0°C ~ 70°C
Alternative Parts (Cross-Reference): NBC12439AMNG; SI4112-D-GM; SI4112-D-GMR; NB3N62208MNG; SI5341A-B-GM; SY89537LMY;
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Base Product Number: PL602

Buy Now Datasheet
800MHz Clock and Timing IC - 728-PL602-38QC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
800MHz Clock and Timing IC
728-PL602-38QC
800MHz Clock and Timing IC 728-PL602-38QC
IC CLK BUFFER / IC 800MHz 1 16-WFQFN Exposed Pad Product overview: PL602-38QC from Microchip Technology is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800MHz. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 800MHz, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-PL602-38QC can be used for catalog matching and distributor lookup.

IC CLK BUFFER / IC 800MHz 1 16-WFQFN Exposed Pad Product overview: PL602-38QC from Microchip Technology is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800MHz. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 800MHz, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-PL602-38QC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - PL602-38QC - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
PL602-38QC
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers PL602-38QC
IC CLK BUFFER

IC CLK BUFFER

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited
Product Category IC Clocks IC Timers IC Clocks
Product Number 1085474-PL602-38QC 728-PL602-38QC PL602-38QC
Product Name Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers 800MHz Clock and Timing IC Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Device Type Clock Generator Clock Generator
Bus Interface ECL; PECL; LVPECL; LVPECL LVPECL
Package Type Surface Mount; 16-WFQFN Exposed Pad Tube Surface Mount; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

I²C Real-Time Clock Module - RV-4162-C7 - Micro Crystal AG
Specs
Device Type Real Time Clock
Bus Interface CMOS; I2C
Package Type Surface Mount
View Details
Real Time Clocks - 1905189P - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Package Type DIP; EDIP
Operating Temperature 0.0 C (32 F)
View Details
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - AD9517-1BCPZ - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 2650 MHz
View Details
Application Specific Clock/Timing - 336-2157-ND - DigiKey
Specs
Device Type Clock Generator
Bus Interface HCSL
Package Type Surface Mount; 24-WFQFN Exposed Pad
View Details
5 suppliers