The PL607041UMG-TR is a clock synthesizer from the ClockWorks® family by Micrel, designed to meet PCI Express requirements. It operates on a power supply of either 2.5V or 3.3V and generates four HCSL clock outputs at frequencies of 25MHz, 100MHz, 125MHz, and 200MHz. The device accepts a 25MHz crystal input and features spread spectrum modulation for EMI reduction, achieving a typical phase jitter of 320fs at 100MHz. This product is compliant with PCI Express Gen1, Gen2, and Gen3 standards and is suitable for applications in servers, storage systems, switches, routers, gigabit Ethernet, and set-top boxes/DVRs. It operates within an industrial temperature range of -40°C to +85°C and is available in a 24-pin QFN package. The PL607041UMG-TR is RoHS and PFOS compliant, making it a suitable choice for environmentally conscious designs.
IC 200MHz 1 24-VFQFN Exposed Pad
IC CLK SYNTHESIZER DUAL 44QFN
IC CLK SYNTHESIZER DUAL 44QFN
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks |
| Product Number | PL607041UMG-TR-ND | PL607041UMG-TR | PL607041UMG-TR |
| Product Name | Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers |
| Device Type | Clock Generator | Clock Generator | Yes; Clock Generator |
| Bus Interface | HCSL | 1 | |
| Package Type | Surface Mount; 24-VFQFN Exposed Pad | Surface Mount; Surface Mount | |
| Supply Voltage | 2.38 to 3.46 volts |