Win Source Part Number: 1344294-DSC613RE2A-0
Category: Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Series: DSC613
Type: Clock Generator
Package: Tape & Reel
Frequency - Max: 100MHz
Number of Circuits: 1
Standard Package: 1,000
Output: LVCMOS
PLL: Yes
Divider/Multiplier: Yes/No
Voltage - Supply: 1.71V ~ 3.63V
Mounting Type: Surface Mount
Package / Case: 6-VFLGA
Supplier Device Package: 6-VFLGA (2x1.6)
Temperature Range - Operating: -20°C ~ 70°C
Fake Threat In the Open Market: 62 pct.
REACH Status: REACH Unaffected
Mfr: Microchip Technology
Base Product Number: DSC613
IC CLOCK GENERATOR 6VFLGA Product overview: DSC613RE2A-016YT from Microchip Technology is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-DSC613RE2A-016YT
Clock Generator IC 100MHz 1 6-VFLGA
3-OUTPUT MEMS CLOCK GEN, 12M, 50
IC CLOCK GENERATOR 6VFLGA
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Timers | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 1344294-DSC613RE2A-016YT | 728-DSC613RE2A-016YT | DSC613RE2A-016YT | DSC613RE2A-016YT | DSC613RE2A-016YT |
| Product Name | Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock and Timing IC | Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers |
| Device Type | Clock Generator | Clock Generator | Clock Generator | Clock Generator; Clock Generator | |
| Bus Interface | CMOS; LVCMOS | LVCMOS | CMOS; LVCMOS | CMOS; LVCMOS | |
| Package Type | 6-VFLGA | Tape & Reel (TR) | Surface Mount; 6-VFLGA | Surface Mount; Surface Mount | |
| Supply Voltage | 1.71 to 3.63 volts | 1.71 to 3.63 volts | 1.71 to 3.63 volts | 1.71 to 3.63 volts |