Microchip Technology, Inc. Clock and Timing IC SM802110UMG

Description
IC CLK/FREQ SYNTH 24QFN Product overview: SM802110UMG from Microchip Technology is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-SM802110UMG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC CLK/FREQ SYNTH 24QFN Product overview: SM802110UMG from Microchip Technology is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-SM802110UMG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Clock and Timing IC
728-SM802110UMG
Clock and Timing IC 728-SM802110UMG
IC CLK/FREQ SYNTH 24QFN Product overview: SM802110UMG from Microchip Technology is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-SM802110UMG can be used for catalog matching and distributor lookup.

IC CLK/FREQ SYNTH 24QFN Product overview: SM802110UMG from Microchip Technology is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-SM802110UMG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
1269726-SM802110UMG
Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers 1269726-SM802110UMG
Win Source Part Number: 1269726-SM802110UMG Category: Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Series: ClockWorks™, RotaryWave™ Type: Clock/Frequency Synthesizer Package: Tube Frequency - Max: 153.6MHz Number of Circuits: 1 Standard Package: 75 Mounting: SMD (SMT) Input: LVCMOS Output: LVPECL PLL: Yes with Bypass Divider/Multiplier: Yes/No Voltage - Supply: 2.375V ~ 3.465V Package / Case: 24-VFQFN Exposed Pad Supplier Device Package: 24-QFN-EP (4x4) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: 576-3851 Base Product Number: SM802110

Win Source Part Number: 1269726-SM802110UMG
Category: Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Series: ClockWorks™, RotaryWave™
Type: Clock/Frequency Synthesizer
Package: Tube
Frequency - Max: 153.6MHz
Number of Circuits: 1
Standard Package: 75
Mounting: SMD (SMT)
Input: LVCMOS
Output: LVPECL
PLL: Yes with Bypass
Divider/Multiplier: Yes/No
Voltage - Supply: 2.375V ~ 3.465V
Package / Case: 24-VFQFN Exposed Pad
Supplier Device Package: 24-QFN-EP (4x4)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Other Names: 576-3851
Base Product Number: SM802110

Buy Now Datasheet
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers - SM802110UMG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
SM802110UMG
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers SM802110UMG
IC CLK/FREQ SYNTH 24QFN

IC CLK/FREQ SYNTH 24QFN

Supplier's Site
Shenzhen, China
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
SM802110UMG
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers SM802110UMG
IC CLK SYNTHESIZR 212.5MHZ 24QFN

IC CLK SYNTHESIZR 212.5MHZ 24QFN

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Timers IC Clocks IC Clocks IC Clocks
Product Number 728-SM802110UMG 1269726-SM802110UMG SM802110UMG SM802110UMG
Product Name Clock and Timing IC Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Bus Interface LVPECL ECL; PECL; LVPECL; LVPECL ECL; PECL; LVPECL; LVPECL
Package Type Tube Surface Mount; 24-VFQFN Exposed Pad Surface Mount; Surface Mount
Supply Voltage 2.38 to 3.46 volts 2.38 to 3.46 volts 2.38 to 3.46 volts
Frequency 154 MHz 154 MHz 154 MHz 154 MHz
Unlock Full Specs
to access all available technical data