Microchip Technology, Inc. 640MHz Clock and Timing IC PL680-39QC

Description
IC CLK BUFFER LVPECL 16QFN / IC 640MHz 1 16-WFQFN Exposed Pad Product overview: PL680-39QC from Microchip Technology is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 640MHz. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 640MHz, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-PL680-39QC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC CLK BUFFER LVPECL 16QFN / IC 640MHz 1 16-WFQFN Exposed Pad Product overview: PL680-39QC from Microchip Technology is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 640MHz. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 640MHz, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-PL680-39QC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
640MHz Clock and Timing IC - 728-PL680-39QC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
640MHz Clock and Timing IC
728-PL680-39QC
640MHz Clock and Timing IC 728-PL680-39QC
IC CLK BUFFER LVPECL 16QFN / IC 640MHz 1 16-WFQFN Exposed Pad Product overview: PL680-39QC from Microchip Technology is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 640MHz. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 640MHz, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-PL680-39QC can be used for catalog matching and distributor lookup.

IC CLK BUFFER LVPECL 16QFN / IC 640MHz 1 16-WFQFN Exposed Pad Product overview: PL680-39QC from Microchip Technology is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 640MHz. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 640MHz, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-PL680-39QC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 1085446-PL680-39QC - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
1085446-PL680-39QC
Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers 1085446-PL680-39QC
Win Source Part Number: 1085446-PL680-39QC Category: Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Package: Tube Frequency - Max: 640MHz Number of Circuits: 1 Standard Package: 20 Mounting: SMD (SMT) Input: Crystal Output: LVCMOS, LVDS PLL: Yes Divider/Multiplier: Yes/Yes Voltage - Supply: 2.25V ~ 3.63V Package / Case: 16-WFQFN Exposed Pad Supplier Device Package: 16-QFN (3x3) Temperature Range - Operating: 0°C ~ 70°C Alternative Parts (Cross-Reference): NBC12439AMNG; SI5341A-B-GM; SY89537LMY; NB3N62208MNG; SI5340A-B-GM; SI5341C-B-GM; ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: PL680

Win Source Part Number: 1085446-PL680-39QC
Category: Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Package: Tube
Frequency - Max: 640MHz
Number of Circuits: 1
Standard Package: 20
Mounting: SMD (SMT)
Input: Crystal
Output: LVCMOS, LVDS
PLL: Yes
Divider/Multiplier: Yes/Yes
Voltage - Supply: 2.25V ~ 3.63V
Package / Case: 16-WFQFN Exposed Pad
Supplier Device Package: 16-QFN (3x3)
Temperature Range - Operating: 0°C ~ 70°C
Alternative Parts (Cross-Reference): NBC12439AMNG; SI5341A-B-GM; SY89537LMY; NB3N62208MNG; SI5340A-B-GM; SI5341C-B-GM;
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Base Product Number: PL680

Buy Now Datasheet
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - PL680-39QC - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
PL680-39QC
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers PL680-39QC
IC CLK BUFFER LVPECL 16QFN

IC CLK BUFFER LVPECL 16QFN

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited
Product Category IC Timers IC Clocks IC Clocks
Product Number 728-PL680-39QC 1085446-PL680-39QC PL680-39QC
Product Name 640MHz Clock and Timing IC Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Bus Interface LVCMOS, LVDS CMOS; LVDS; LVCMOS, LVDS
Package Type Tube Surface Mount; 16-WFQFN Exposed Pad Surface Mount; Surface Mount
Supply Voltage 2.25 to 3.63 volts 2.25 to 3.63 volts
Unlock Full Specs
to access all available technical data