"Frequency Synthesizer IC 22.579MHz, 24MHz, 24.576MHz 1 8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"
"Frequency Synthesizer IC 22.579MHz, 24MHz, 24.576MHz 1 8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"
"Frequency Synthesizer IC 22.579MHz, 24MHz, 24.576MHz 1 8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"
IC FREQ SYNTH 8MSOP Product overview: PL611-01-N12MC-R from Microchip Technology is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-PL611-01-N12MC-R
IC FREQUENCY SYNTH 8MSOP
IC FREQ SYNTH 8MSOP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | IC Clocks | IC Timers | IC Clocks | IC Clocks |
| Product Number | PL611-01-N12MC-RCT-ND | 728-PL611-01-N12MC-R | PL611-01-N12MC-R | PL611-01-N12MC-R |
| Product Name | Clock Generators, PLLs, Frequency Synthesizers | Clock and Timing IC | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers |
| Device Type | Clock Generator | Clock Generator | Yes with Bypass; Clock Generator | |
| Bus Interface | Clock | Clock | 1 | |
| Package Type | Surface Mount; TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | Tape & Reel (TR) | Surface Mount; Surface Mount | |
| Supply Voltage | 2.25 to 3.63 volts | 2.25 to 3.63 volts |