Microchip Technology, Inc. 220MHZ Clock and Timing IC PL123E-05HSI

Description
IC CLK ZDB 1:5 220MHZ 8SOIC Product overview: PL123E-05HSI from Microchip Technology is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220MHZ. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 220MHZ, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-PL123E-05HSI can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC CLK ZDB 1:5 220MHZ 8SOIC Product overview: PL123E-05HSI from Microchip Technology is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220MHZ. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 220MHZ, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-PL123E-05HSI can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
220MHZ Clock and Timing IC
728-PL123E-05HSI
220MHZ Clock and Timing IC 728-PL123E-05HSI
IC CLK ZDB 1:5 220MHZ 8SOIC Product overview: PL123E-05HSI from Microchip Technology is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220MHZ. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 220MHZ, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-PL123E-05HSI can be used for catalog matching and distributor lookup.

IC CLK ZDB 1:5 220MHZ 8SOIC Product overview: PL123E-05HSI from Microchip Technology is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220MHZ. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 220MHZ, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-PL123E-05HSI can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
1020254-PL123E-05HSI
Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers 1020254-PL123E-05HSI
Win Source Part Number: 1020254-PL123E-05HSI Category: Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Package: Tube Frequency - Max: 220MHz Number of Circuits: 1 Standard Package: 100 Mounting: SMD (SMT) Input: Clock Output: Clock PLL: Yes with Bypass Divider/Multiplier: No/No Voltage - Supply: 2.25V ~ 3.63V Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: PL123

Win Source Part Number: 1020254-PL123E-05HSI
Category: Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Package: Tube
Frequency - Max: 220MHz
Number of Circuits: 1
Standard Package: 100
Mounting: SMD (SMT)
Input: Clock
Output: Clock
PLL: Yes with Bypass
Divider/Multiplier: No/No
Voltage - Supply: 2.25V ~ 3.63V
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOP
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Base Product Number: PL123

Buy Now Datasheet
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers - PL123E-05HSI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
PL123E-05HSI
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers PL123E-05HSI
IC CLK ZDB 1:5 220MHZ 8SOIC

IC CLK ZDB 1:5 220MHZ 8SOIC

Supplier's Site
Shenzhen, China
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
PL123E-05HSI
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers PL123E-05HSI
IC CLK ZDB 1:5 220MHZ 8SOIC

IC CLK ZDB 1:5 220MHZ 8SOIC

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Timers IC Clocks IC Clocks IC Clocks
Product Number 728-PL123E-05HSI 1020254-PL123E-05HSI PL123E-05HSI PL123E-05HSI
Product Name 220MHZ Clock and Timing IC Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Bus Interface Clock Clock
Package Type Tube Surface Mount; 8-SOIC (0.154", 3.90mm Width) Surface Mount; Surface Mount
Supply Voltage 2.25 to 3.63 volts 2.25 to 3.63 volts
Frequency 220 MHz 220 MHz 1 MHz 220 MHz
Unlock Full Specs
to access all available technical data