Microchip Technology, Inc. 60MHZ Clock and Timing IC PL610-61D6C

Description
PICOXO 10 - 60MHZ CRYSTAL INPUT Product overview: PL610-61D6C from Microchip Technology is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60MHZ. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 60MHZ, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-PL610-61D6C can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
PICOXO 10 - 60MHZ CRYSTAL INPUT Product overview: PL610-61D6C from Microchip Technology is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60MHZ. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 60MHZ, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-PL610-61D6C can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
60MHZ Clock and Timing IC - 728-PL610-61D6C - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
60MHZ Clock and Timing IC
728-PL610-61D6C
60MHZ Clock and Timing IC 728-PL610-61D6C
PICOXO 10 - 60MHZ CRYSTAL INPUT Product overview: PL610-61D6C from Microchip Technology is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60MHZ. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 60MHZ, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-PL610-61D6C can be used for catalog matching and distributor lookup.

PICOXO 10 - 60MHZ CRYSTAL INPUT Product overview: PL610-61D6C from Microchip Technology is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60MHZ. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 60MHZ, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-PL610-61D6C can be used for catalog matching and distributor lookup.

Supplier's Site
Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 1026371-PL610-61D6C - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
1026371-PL610-61D6C
Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers 1026371-PL610-61D6C
Win Source Part Number: 1026371-PL610-61D6C Category: Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Package: Box Frequency - Max: 60MHz Number of Circuits: 1 Standard Package: 1 Mounting: SMD (SMT) Input: Crystal Output: LVCMOS PLL: No Divider/Multiplier: Yes/No Voltage - Supply: 1.62V ~ 3.63V Package / Case: Die Supplier Device Package: Die Temperature Range - Operating: 0°C ~ 70°C Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) HTSUS: 0000.00.0000 Mfr: Microchip Technology Other Names: 150-PL610-61D6C Base Product Number: PL610-61

Win Source Part Number: 1026371-PL610-61D6C
Category: Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Package: Box
Frequency - Max: 60MHz
Number of Circuits: 1
Standard Package: 1
Mounting: SMD (SMT)
Input: Crystal
Output: LVCMOS
PLL: No
Divider/Multiplier: Yes/No
Voltage - Supply: 1.62V ~ 3.63V
Package / Case: Die
Supplier Device Package: Die
Temperature Range - Operating: 0°C ~ 70°C
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
HTSUS: 0000.00.0000
Mfr: Microchip Technology
Other Names: 150-PL610-61D6C
Base Product Number: PL610-61

Buy Now
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - PL610-61D6C - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
PL610-61D6C
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers PL610-61D6C
PICOXO 10 - 60MHZ CRYSTAL INPUT

PICOXO 10 - 60MHZ CRYSTAL INPUT

Supplier's Site Datasheet
Shenzhen, China
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
PL610-61D6C
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers PL610-61D6C
PICOXO 10 - 60MHZ CRYSTAL INPUT

PICOXO 10 - 60MHZ CRYSTAL INPUT

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Acme Chip Technology Co., Limited
Product Category IC Timers IC Clocks IC Clocks IC Clocks
Product Number 728-PL610-61D6C 1026371-PL610-61D6C PL610-61D6C PL610-61D6C
Product Name 60MHZ Clock and Timing IC Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
Bus Interface LVCMOS CMOS; LVCMOS CMOS; LVCMOS
Package Type Box Surface Mount; Die Surface Mount; Surface Mount
Supply Voltage 1.62 to 3.63 volts 1.62 to 3.63 volts 1.62 to 3.63 volts
Frequency 60 MHz 60 MHz 60 MHz 60 MHz
Unlock Full Specs
to access all available technical data