Microchip Technology, Inc. 320MHZ Clock and Timing IC PL560-38QC

Description
IC VCXO 320MHZ 16QFN / IC 320MHz 1 16-WFQFN Exposed Pad Product overview: PL560-38QC from Microchip Technology is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 320MHZ. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 320MHZ, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-PL560-38QC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC VCXO 320MHZ 16QFN / IC 320MHz 1 16-WFQFN Exposed Pad Product overview: PL560-38QC from Microchip Technology is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 320MHZ. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 320MHZ, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-PL560-38QC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
320MHZ Clock and Timing IC - 728-PL560-38QC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
320MHZ Clock and Timing IC
728-PL560-38QC
320MHZ Clock and Timing IC 728-PL560-38QC
IC VCXO 320MHZ 16QFN / IC 320MHz 1 16-WFQFN Exposed Pad Product overview: PL560-38QC from Microchip Technology is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 320MHZ. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 320MHZ, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-PL560-38QC can be used for catalog matching and distributor lookup.

IC VCXO 320MHZ 16QFN / IC 320MHz 1 16-WFQFN Exposed Pad Product overview: PL560-38QC from Microchip Technology is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 320MHZ. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 320MHZ, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-PL560-38QC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 1085426-PL560-38QC - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
1085426-PL560-38QC
Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers 1085426-PL560-38QC
Win Source Part Number: 1085426-PL560-38QC Category: Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Package: Tube Frequency - Max: 320MHz Number of Circuits: 1 Standard Package: 20 Mounting: SMD (SMT) Input: Crystal Output: LVPECL PLL: No Divider/Multiplier: No/Yes Voltage - Supply: 2.97V ~ 3.63V Package / Case: 16-WFQFN Exposed Pad Supplier Device Package: 16-QFN (3x3) Temperature Range - Operating: 0°C ~ 70°C Alternative Parts (Cross-Reference): CDCM9102RHBT; NB6N239SMNG; NB6L239MNG; SY89228UMG; NB6L239MNR2G; SY89230UMG; ECCN: 5A991B1 Fake Threat In the Open Market: 51 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: PL560

Win Source Part Number: 1085426-PL560-38QC
Category: Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Package: Tube
Frequency - Max: 320MHz
Number of Circuits: 1
Standard Package: 20
Mounting: SMD (SMT)
Input: Crystal
Output: LVPECL
PLL: No
Divider/Multiplier: No/Yes
Voltage - Supply: 2.97V ~ 3.63V
Package / Case: 16-WFQFN Exposed Pad
Supplier Device Package: 16-QFN (3x3)
Temperature Range - Operating: 0°C ~ 70°C
Alternative Parts (Cross-Reference): CDCM9102RHBT; NB6N239SMNG; NB6L239MNG; SY89228UMG; NB6L239MNR2G; SY89230UMG;
ECCN: 5A991B1
Fake Threat In the Open Market: 51 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Base Product Number: PL560

Buy Now Datasheet
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - PL560-38QC - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
PL560-38QC
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers PL560-38QC
IC VCXO 320MHZ 16QFN

IC VCXO 320MHZ 16QFN

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited
Product Category IC Timers IC Clocks IC Clocks
Product Number 728-PL560-38QC 1085426-PL560-38QC PL560-38QC
Product Name 320MHZ Clock and Timing IC Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Bus Interface LVPECL ECL; PECL; LVPECL; LVPECL
Package Type Tube Surface Mount; 16-WFQFN Exposed Pad Surface Mount; Surface Mount
Supply Voltage 2.97 to 3.63 volts 2.97 to 3.63 volts
Unlock Full Specs
to access all available technical data