The MAX24505EXG2 is a high-performance clock multiplier and synthesizer IC featuring two independent APLLs capable of converting input clock frequencies from 9.72MHz to 750MHz. It can generate up to five differential output clock signals that are integer divisors of the APLL frequencies, with output jitter typically ranging from 0.35 to 0.5ps RMS and potentially as low as 0.24ps RMS. The device supports automatic self-configuration from internal EEPROM, ensuring immediate availability of clock signals after power-up or reset. It operates within a temperature range of -40 to +85°C and is compatible with various output formats, including CML and CMOS, making it suitable for interfacing with LVDS, LVPECL, HSTL, SSTL, and HCSL components. The MAX24505EXG2 is ideal for applications requiring precise frequency conversion and synthesis, such as telecommunications and high-speed digital systems.
IC 750MHz 1
IC CLK MULT 5-OUT EEPROM
IC CLK MULT 5-OUT EEPROM
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks |
| Product Number | MAX24505EXG2-ND | MAX24505EXG2 | MAX24505EXG2 |
| Product Name | Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers |
| Device Type | Clock Generator | Yes; Clock Generator | Clock Generator |
| Bus Interface | CMOS; LVPECL; HSTL; HCSL | 1 | |
| Package Type | Surface Mount; 81-LBGA, CSBGA | Surface Mount; Surface Mount | |
| Supply Voltage | 1.8 to 3.3 volts |