Win Source Part Number: 1085424-PL560-47QC-R
Category: Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Package: Tape & Reel
Frequency - Max: 160MHz
Number of Circuits: 1
Standard Package: 3,000
Mounting: SMD (SMT)
Input: Crystal
Output: LVCMOS, LVTTL
PLL: No
Divider/Multiplier: No/Yes
Voltage - Supply: 2.97V ~ 3.63V
Package / Case: 16-WFQFN Exposed Pad
Supplier Device Package: 16-QFN (3x3)
Temperature Range - Operating: 0°C ~ 70°C
ECCN: 5A991B1
Fake Threat In the Open Market: 68 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Other Names: 576-4381-1,576-4381-
Base Product Number: PL560
IC VCXO AFM 2X MULTIPLIER CLOCK Product overview: PL560-47QC-R from Microchip Technology is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-PL560-47QC-R can be used for catalog matching and distributor lookup.
IC VCXO AFM 2X MULTIPLIER CLOCK
IC VCXO AFM 2X MULTIPLIER CLOCK
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | IC Clocks | IC Timers | IC Clocks | IC Clocks |
| Product Number | 1085424-PL560-47QC-R | 728-PL560-47QC-R | PL560-47QC-R | PL560-47QC-R |
| Product Name | Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock and Timing IC | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers |
| Device Type | Clock Generator | Clock Generator | No; Clock Generator | |
| Bus Interface | CMOS; TTL; LVCMOS, LVTTL | LVCMOS, LVTTL | 1 | |
| Package Type | Surface Mount; 16-WFQFN Exposed Pad | Tape & Reel (TR) | Surface Mount; Surface Mount | |
| Supply Voltage | 2.97 to 3.63 volts | 2.97 to 3.63 volts |