Microchip Technology, Inc. 5 Output Clock Multiplier / Jitter Attenuator MAX24605

Description
The MAX24605 is a flexible, high-performance clock multiplier and jitter attenuator ICs that include a DPLL and two independent APLLs. When locked to one of two input clock signals, the device performs any-to-any frequency conversion. From any input clock frequency 2kHz to 750MHz the devices can produce frequency-locked APLL output frequencies up to 750MHz and as many as 5 output clock signals that are integer divisors of the APLL frequencies. Input jitter can be attenuated by an internal low-bandwidth DPLL. The DPLL also provides glitchless switching between input clocks and numerically controlled oscillator capability. Input switching can be manual or automatic. Using only a low-cost crystal or oscillator, the device can also serve as frequency synthesizer IC. Output jitter is typically 0.18 to 0.3ps RMS for an APLL-only integer multiply and 0.25 to 0.4ps RMS for APLL-only fractional multiply or DPLL+APLL operation. Additional Features Input Clocks One Crystal Input Three Differential or CMOS/TTL Inputs Differential to 750MHz, CMOS/TTL to 125MHz Continuous Input Clock Quality Monitoring Automatic or Manual Clock Selection Glitchless Reference Switching Low-Bandwidth DPLL Features Suitable for General-Purpose Jitter Attenuation Programmable Bandwidth, 4Hz to 400Hz Attenuates Jitter up to Several UI Glitchless Reference Switching Manual Phase Adjustment Two APLLs Plus 5 Output Clocks APLLs Perform High Resolution Fractional-N Clock Multiplication Any Output Frequency from <1Hz to 750MHz Each Output Has an Independent Divider Output Jitter 0.18 to 0.3ps RMS for APLL-only Integer Multiply and 0.25 to 0.4ps RMS for Other modes (12kHz to 20MHz) Outputs are CML or 2xCMOS, Can Interface to LVDS, LVPECL, CMOS, HSTL, SSTL and HCSL CMOS Output Voltage from 1.5V to 3.3V General Features Automatic Self-Configuration at Power-Up from External EEPROM Memory Uses External Crystal, Oscillator or Clock Signal As Master Clock Internal Compensation for Local Oscillator Frequency Error SPI Processor Interface 1.8V + 3.3V Operation (5V Tolerant) -40 to +85°C Operating Temp. Range 10mm x 10mm CSBGA Package
Datasheet
Description
The MAX24605 is a flexible, high-performance clock multiplier and jitter attenuator ICs that include a DPLL and two independent APLLs. When locked to one of two input clock signals, the device performs any-to-any frequency conversion. From any input clock frequency 2kHz to 750MHz the devices can produce frequency-locked APLL output frequencies up to 750MHz and as many as 5 output clock signals that are integer divisors of the APLL frequencies. Input jitter can be attenuated by an internal low-bandwidth DPLL. The DPLL also provides glitchless switching between input clocks and numerically controlled oscillator capability. Input switching can be manual or automatic. Using only a low-cost crystal or oscillator, the device can also serve as frequency synthesizer IC. Output jitter is typically 0.18 to 0.3ps RMS for an APLL-only integer multiply and 0.25 to 0.4ps RMS for APLL-only fractional multiply or DPLL+APLL operation. Additional Features Input Clocks One Crystal Input Three Differential or CMOS/TTL Inputs Differential to 750MHz, CMOS/TTL to 125MHz Continuous Input Clock Quality Monitoring Automatic or Manual Clock Selection Glitchless Reference Switching Low-Bandwidth DPLL Features Suitable for General-Purpose Jitter Attenuation Programmable Bandwidth, 4Hz to 400Hz Attenuates Jitter up to Several UI Glitchless Reference Switching Manual Phase Adjustment Two APLLs Plus 5 Output Clocks APLLs Perform High Resolution Fractional-N Clock Multiplication Any Output Frequency from <1Hz to 750MHz Each Output Has an Independent Divider Output Jitter 0.18 to 0.3ps RMS for APLL-only Integer Multiply and 0.25 to 0.4ps RMS for Other modes (12kHz to 20MHz) Outputs are CML or 2xCMOS, Can Interface to LVDS, LVPECL, CMOS, HSTL, SSTL and HCSL CMOS Output Voltage from 1.5V to 3.3V General Features Automatic Self-Configuration at Power-Up from External EEPROM Memory Uses External Crystal, Oscillator or Clock Signal As Master Clock Internal Compensation for Local Oscillator Frequency Error SPI Processor Interface 1.8V + 3.3V Operation (5V Tolerant) -40 to +85°C Operating Temp. Range 10mm x 10mm CSBGA Package
Datasheet

Suppliers

Company
Product
Description
Supplier Links
5 Output Clock Multiplier / Jitter Attenuator - MAX24605 - Microchip Technology, Inc.
Chandler, AZ, United States
5 Output Clock Multiplier / Jitter Attenuator
MAX24605
5 Output Clock Multiplier / Jitter Attenuator MAX24605
The MAX24605 is a flexible, high-performance clock multiplier and jitter attenuator ICs that include a DPLL and two independent APLLs. When locked to one of two input clock signals, the device performs any-to-any frequency conversion. From any input clock frequency 2kHz to 750MHz the devices can produce frequency-locked APLL output frequencies up to 750MHz and as many as 5 output clock signals that are integer divisors of the APLL frequencies. Input jitter can be attenuated by an internal low-bandwidth DPLL. The DPLL also provides glitchless switching between input clocks and numerically controlled oscillator capability. Input switching can be manual or automatic. Using only a low-cost crystal or oscillator, the device can also serve as frequency synthesizer IC. Output jitter is typically 0.18 to 0.3ps RMS for an APLL-only integer multiply and 0.25 to 0.4ps RMS for APLL-only fractional multiply or DPLL+APLL operation. Additional Features Input Clocks One Crystal Input Three Differential or CMOS/TTL Inputs Differential to 750MHz, CMOS/TTL to 125MHz Continuous Input Clock Quality Monitoring Automatic or Manual Clock Selection Glitchless Reference Switching Low-Bandwidth DPLL Features Suitable for General-Purpose Jitter Attenuation Programmable Bandwidth, 4Hz to 400Hz Attenuates Jitter up to Several UI Glitchless Reference Switching Manual Phase Adjustment Two APLLs Plus 5 Output Clocks APLLs Perform High Resolution Fractional-N Clock Multiplication Any Output Frequency from <1Hz to 750MHz Each Output Has an Independent Divider Output Jitter 0.18 to 0.3ps RMS for APLL-only Integer Multiply and 0.25 to 0.4ps RMS for Other modes (12kHz to 20MHz) Outputs are CML or 2xCMOS, Can Interface to LVDS, LVPECL, CMOS, HSTL, SSTL and HCSL CMOS Output Voltage from 1.5V to 3.3V General Features Automatic Self-Configuration at Power-Up from External EEPROM Memory Uses External Crystal, Oscillator or Clock Signal As Master Clock Internal Compensation for Local Oscillator Frequency Error SPI Processor Interface 1.8V + 3.3V Operation (5V Tolerant) -40 to +85°C Operating Temp. Range 10mm x 10mm CSBGA Package

The MAX24605 is a flexible, high-performance clock multiplier and jitter attenuator ICs that include a DPLL and two independent APLLs. When locked to one of two input clock signals, the device performs any-to-any frequency conversion. From any input clock frequency 2kHz to 750MHz the devices can produce frequency-locked APLL output frequencies up to 750MHz and as many as 5 output clock signals that are integer divisors of the APLL frequencies. Input jitter can be attenuated by an internal low-bandwidth DPLL. The DPLL also provides glitchless switching between input clocks and numerically controlled oscillator capability. Input switching can be manual or automatic. Using only a low-cost crystal or oscillator, the device can also serve as frequency synthesizer IC. Output jitter is typically 0.18 to 0.3ps RMS for an APLL-only integer multiply and 0.25 to 0.4ps RMS for APLL-only fractional multiply or DPLL+APLL operation.

Additional Features

  • Input Clocks
    • One Crystal Input
    • Three Differential or CMOS/TTL Inputs
    • Differential to 750MHz, CMOS/TTL to 125MHz
    • Continuous Input Clock Quality Monitoring
    • Automatic or Manual Clock Selection
    • Glitchless Reference Switching
  • Low-Bandwidth DPLL
    • Features Suitable for General-Purpose Jitter Attenuation
    • Programmable Bandwidth, 4Hz to 400Hz
    • Attenuates Jitter up to Several UI
    • Glitchless Reference Switching
    • Manual Phase Adjustment
  • Two APLLs Plus 5 Output Clocks
    • APLLs Perform High Resolution Fractional-N Clock Multiplication
    • Any Output Frequency from <1Hz to 750MHz
    • Each Output Has an Independent Divider
    • Output Jitter 0.18 to 0.3ps RMS for APLL-only Integer Multiply and 0.25 to 0.4ps RMS for Other modes (12kHz to 20MHz)
    • Outputs are CML or 2xCMOS, Can Interface to LVDS, LVPECL, CMOS, HSTL, SSTL and HCSL
    • CMOS Output Voltage from 1.5V to 3.3V
  • General Features
    • Automatic Self-Configuration at Power-Up from External EEPROM Memory
    • Uses External Crystal, Oscillator or Clock Signal As Master Clock
    • Internal Compensation for Local Oscillator Frequency Error
    • SPI Processor Interface
    • 1.8V + 3.3V Operation (5V Tolerant)
    • -40 to +85°C Operating Temp. Range
    • 10mm x 10mm CSBGA Package
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category IC Clocks
Product Number MAX24605
Product Name 5 Output Clock Multiplier / Jitter Attenuator
Device Type Clock Generator
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - 1904730 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Package Type DIP; Pdip
Features / Standards RoHS
View Details
Clock Generators, PLLs, Frequency Synthesizers - SI51210-B11420-GMR - Quarktwin Technology Ltd.
Specs
Device Type Clock Generator
Bus Interface CMOS; LVCMOS
Package Type Surface Mount; 6-WFDFN
View Details
2 suppliers
Real Time Clock, 24Hr I2C, Son-10; Date Format Micro Crystal - 19P2786 - Newark, An Avnet Company
Specs
Device Type RTC; Real Time Clock
Package Type SON
Supply Voltage 1.3 to 5.5 volts
View Details
Real Time Clocks - 50-ECS-RTC-SOP8-5101A-TRDKR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)"
Supply Voltage 1.6 to 5.5 volts
View Details
3 suppliers