PL500-37TC-R -- CLOCK/TIMING - CLOCK GENERATORS, PLLS, FREQUENCY SYNTHESIZERS
Microchip Technology, Inc.
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
PL500-37TC-R
Description
IC VCXO 130MHZ SOT23-6
-
Lingto Electronic Limited
-
Shenzhen Shengyu Electronics Technology Limited
Datasheet
Description
IC VCXO 130MHZ SOT23-6
Datasheet
Suppliers
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
PL500-37TC-R
Supplier's Site
Datasheet
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
PL500-37TC-R
Supplier's Site
Technical Specifications
|
Product Category
|
IC Clocks |
IC Clocks |
|
Product Number
|
PL500-37TC-R |
PL500-37TC-R |
|
Product Name
|
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers |
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers |
|
Device Type
|
Clock Generator
|
Voltage Controlled Crystal Oscillator (VCXO); Clock Generator
|
|
Package Type
|
Surface Mount; Surface Mount
|
|
|
Frequency
|
130 MHz
|
130 MHz
|
Unlock Full Specs
to access all available technical data
Similar Products
Device Type
Real Time Clock
Package Type
Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)"
Supply Voltage
1.6 to 5.5 volts
View Details
3 suppliers
Bus Interface
Clock
Package Type
Tube
Supply Voltage
2.7 to 3.6 volts
View Details
4 suppliers
Device Type
Yes with Bypass; Clock Generator
Bus Interface
1
View Details
Device Type
Real Time Clock
Bus Interface
I2C; I²C, 2-Wire Serial
Features / Standards
Programmable
View Details