Microchip Technology, Inc. Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers PL500-16SI-R

Description
Win Source Part Number: 1085468-PL500-16SI-R Category: Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Type: Voltage Controlled Crystal Oscillator (VCXO) Package: Tape & Reel (TR) Frequency - Max: 18MHz Number of Circuits: 1 Standard Package: 2,500 Mounting: SMD (SMT) Input: Crystal Output: LVCMOS, TTL PLL: No Divider/Multiplier: Yes/No Voltage - Supply: 2.25V ~ 3.63V Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 85°C Alternative Parts (Cross-Reference): PL500-17SC-R; DS1086Z-42M; MK3200SLF; MC12026ADG; NB3N3010BDG; MC12080DR2G; ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: PL500
Request a Quote Datasheet
Description
Win Source Part Number: 1085468-PL500-16SI-R Category: Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Type: Voltage Controlled Crystal Oscillator (VCXO) Package: Tape & Reel (TR) Frequency - Max: 18MHz Number of Circuits: 1 Standard Package: 2,500 Mounting: SMD (SMT) Input: Crystal Output: LVCMOS, TTL PLL: No Divider/Multiplier: Yes/No Voltage - Supply: 2.25V ~ 3.63V Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 85°C Alternative Parts (Cross-Reference): PL500-17SC-R; DS1086Z-42M; MK3200SLF; MC12026ADG; NB3N3010BDG; MC12080DR2G; ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: PL500
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
1085468-PL500-16SI-R
Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers 1085468-PL500-16SI-R
Win Source Part Number: 1085468-PL500-16SI-R Category: Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Type: Voltage Controlled Crystal Oscillator (VCXO) Package: Tape & Reel (TR) Frequency - Max: 18MHz Number of Circuits: 1 Standard Package: 2,500 Mounting: SMD (SMT) Input: Crystal Output: LVCMOS, TTL PLL: No Divider/Multiplier: Yes/No Voltage - Supply: 2.25V ~ 3.63V Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 85°C Alternative Parts (Cross-Reference): PL500-17SC-R; DS1086Z-42M; MK3200SLF; MC12026ADG; NB3N3010BDG; MC12080DR2G; ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: PL500

Win Source Part Number: 1085468-PL500-16SI-R
Category: Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Type: Voltage Controlled Crystal Oscillator (VCXO)
Package: Tape & Reel (TR)
Frequency - Max: 18MHz
Number of Circuits: 1
Standard Package: 2,500
Mounting: SMD (SMT)
Input: Crystal
Output: LVCMOS, TTL
PLL: No
Divider/Multiplier: Yes/No
Voltage - Supply: 2.25V ~ 3.63V
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 85°C
Alternative Parts (Cross-Reference): PL500-17SC-R; DS1086Z-42M; MK3200SLF; MC12026ADG; NB3N3010BDG; MC12080DR2G;
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Base Product Number: PL500

Buy Now Datasheet
Clock Generators, PLLs, Frequency Synthesizers - PL500-16SI-R-ND - DigiKey
Thief River Falls, MN, United States
Clock Generators, PLLs, Frequency Synthesizers
PL500-16SI-R-ND
Clock Generators, PLLs, Frequency Synthesizers PL500-16SI-R-ND
"Voltage Controlled Crystal Oscillator (VCXO) IC 18MHz 1 8-SOIC (0.154"", 3.90mm Width)"

"Voltage Controlled Crystal Oscillator (VCXO) IC 18MHz 1 8-SOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet
Singapore, Singapore
18MHZ Clock and Timing IC
728-PL500-16SI-R
18MHZ Clock and Timing IC 728-PL500-16SI-R
IC VCXO 18MHZ 8SOIC Product overview: PL500-16SI-R from Microchip Technology is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18MHZ. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 18MHZ, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-PL500-16SI-R can be used for catalog matching and distributor lookup.

IC VCXO 18MHZ 8SOIC Product overview: PL500-16SI-R from Microchip Technology is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18MHZ. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 18MHZ, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-PL500-16SI-R can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers - PL500-16SI-R - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
PL500-16SI-R
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers PL500-16SI-R
IC VCXO 18MHZ 8SOIC

IC VCXO 18MHZ 8SOIC

Supplier's Site
Shenzhen, China
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
PL500-16SI-R
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers PL500-16SI-R
IC VCXO 18MHZ 8SOIC

IC VCXO 18MHZ 8SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Clocks IC Clocks IC Timers IC Clocks IC Clocks
Product Number 1085468-PL500-16SI-R PL500-16SI-R-ND 728-PL500-16SI-R PL500-16SI-R PL500-16SI-R
Product Name Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Clock Generators, PLLs, Frequency Synthesizers 18MHZ Clock and Timing IC Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Device Type Clock Generator Clock Generator No; Clock Generator Clock Generator
Bus Interface CMOS; TTL; LVCMOS, TTL LVCMOS LVCMOS, TTL 1
Package Type Surface Mount; 8-SOIC (0.154", 3.90mm Width) Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)" Tape & Reel (TR) SOIC Surface Mount; Surface Mount
Supply Voltage 2.25 to 3.63 volts 2.25 to 3.63 volts 2.25 to 3.63 volts
Unlock Full Specs
to access all available technical data