Microchip Technology, Inc. Clock Generators, PLLs, Frequency Synthesizers SM802120UMG-TR

Description
IC 125MHz 1 44-VFQFN Exposed Pad
Request a Quote Datasheet
Description
IC 125MHz 1 44-VFQFN Exposed Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock Generators, PLLs, Frequency Synthesizers - 576-4001-2-ND - DigiKey
Thief River Falls, MN, United States
Clock Generators, PLLs, Frequency Synthesizers
576-4001-2-ND
Clock Generators, PLLs, Frequency Synthesizers 576-4001-2-ND
IC 125MHz 1 44-VFQFN Exposed Pad

IC 125MHz 1 44-VFQFN Exposed Pad

Buy Now Datasheet
Singapore, Singapore
125MHZ Clock and Timing IC
728-SM802120UMG-TR
125MHZ Clock and Timing IC 728-SM802120UMG-TR
IC SYNTHESIZER 125MHZ 44QFN Product overview: SM802120UMG-TR from Microchip Technology is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 125MHZ. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 125MHZ, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-SM802120UMG-TR can be used for catalog matching and distributor lookup.

IC SYNTHESIZER 125MHZ 44QFN Product overview: SM802120UMG-TR from Microchip Technology is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 125MHZ. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 125MHZ, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-SM802120UMG-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
1269732-SM802120UMG-TR
Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers 1269732-SM802120UMG-TR
Win Source Part Number: 1269732-SM802120UMG- TR Category: Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Series: ClockWorks™, RotaryWave™ Package: Tape & Reel Frequency - Max: 125MHz Number of Circuits: 1 Standard Package: 1,000 Mounting: SMD (SMT) Input: Crystal Output: HCSL, LVDS PLL: Yes Divider/Multiplier: Yes/No Voltage - Supply: 2.375V ~ 3.465V Package / Case: 44-VFQFN Exposed Pad Supplier Device Package: 44-QFN (7x7) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 6 (Time on Label) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: SM802120UMGTR,576-40 01-6,576-4001-2,576- 4001-1,SM802120UMG TR Base Product Number: SM802120

Win Source Part Number: 1269732-SM802120UMG-TR
Category: Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Series: ClockWorks™, RotaryWave™
Package: Tape & Reel
Frequency - Max: 125MHz
Number of Circuits: 1
Standard Package: 1,000
Mounting: SMD (SMT)
Input: Crystal
Output: HCSL, LVDS
PLL: Yes
Divider/Multiplier: Yes/No
Voltage - Supply: 2.375V ~ 3.465V
Package / Case: 44-VFQFN Exposed Pad
Supplier Device Package: 44-QFN (7x7)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: 6 (Time on Label)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Other Names: SM802120UMGTR,576-4001-6,576-4001-2,576-4001-1,SM802120UMG TR
Base Product Number: SM802120

Buy Now Datasheet
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers - SM802120UMG-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
SM802120UMG-TR
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers SM802120UMG-TR
IC SYNTHESIZER 125MHZ 44QFN

IC SYNTHESIZER 125MHZ 44QFN

Supplier's Site
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - SM802120UMG-TR - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
SM802120UMG-TR
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers SM802120UMG-TR
IC SYNTHESIZER 125MHZ 44QFN

IC SYNTHESIZER 125MHZ 44QFN

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Clocks IC Timers IC Clocks IC Clocks IC Clocks
Product Number 576-4001-2-ND 728-SM802120UMG-TR 1269732-SM802120UMG-TR SM802120UMG-TR SM802120UMG-TR
Product Name Clock Generators, PLLs, Frequency Synthesizers 125MHZ Clock and Timing IC Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Device Type Clock Generator Clock Generator Clock Generator Clock Generator
Bus Interface LVDS; HCSL HCSL, LVDS LVDS; HCSL, LVDS LVDS; HCSL, LVDS
Package Type Surface Mount; 44-VFQFN Exposed Pad Tape & Reel (TR) Surface Mount; 44-VFQFN Exposed Pad Surface Mount; Surface Mount
Supply Voltage 2.38 to 3.46 volts 2.38 to 3.46 volts 2.38 to 3.46 volts 2.38 to 3.46 volts
Unlock Full Specs
to access all available technical data