IC
Win Source Part Number: 1350844-PL520-00DC
Category: Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Type: Voltage Controlled Crystal Oscillator (VCXO)
Package: Bulk
Frequency - Max: 200MHz, 400MHz, 700MHz, 1GHz
Number of Circuits: 1
Standard Package: 1
Input: Crystal
Output: LVCMOS, LVDS, LVPECL
PLL: Yes with Bypass
Divider/Multiplier: No/No
Voltage - Supply: 2.97V ~ 3.63V
Mounting Type: Surface Mount
Package / Case: Die
Supplier Device Package: Die
Temperature Range - Operating: 0°C ~ 70°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 42 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Product Status: Obsolete
IC VCXO Product overview: PL520-00DC from Microchip Technology is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-PL520-00DC can be used for catalog matching and distributor lookup.
IC VCXO
IC VCXO
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Timers | IC Clocks | IC Clocks | IC Clocks |
| Product Number | PL520-00DC-ND | 1350844-PL520-00DC | 728-PL520-00DC | PL520-00DC | PL520-00DC | PL520-00DC |
| Product Name | Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock and Timing IC | Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers |
| Device Type | Clock Generator | Clock Generator | Voltage Controlled Crystal Oscillator (VCXO); Clock Generator | Clock Generator | Clock Generator | |
| Bus Interface | LVPECL; LVDS; LVCMOS | CMOS; ECL; PECL; LVPECL; LVDS; LVCMOS, LVDS, LVPECL | LVCMOS, LVDS, LVPECL | LVCMOS, LVDS, LVPECL | ||
| Package Type | Surface Mount; Die | Die | Bulk | Surface Mount; Surface Mount | ||
| Supply Voltage | 2.97 to 3.63 volts | 2.97 to 3.63 volts | 2.97 to 3.63 volts | 2.97 to 3.63 volts |