Ethernet, Memory, PCI Express (PCIe) Clock Generator, Multiplexer IC 800MHz 1 Output 48-TQFN (7x7)
IC CLOCK GENERATOR PROGR 48TQFN
Ethernet, Memory, PCI Express (PCIe) Clock Generator, Multiplexer IC 800MHz 1 Output 48-TQFN (7x7)
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks |
| Product Number | MAX3638ETM2T-ND | MAX3638ETM2T | MAX3638ETM2T |
| Product Name | Application Specific Clock/Timing | Clock/Timing - Application Specific | Application Specific Clock/Timing |
| Device Type | Clock Generator | Clock Generator | Clock Generator |
| Bus Interface | LVPECL; LVDS; LVCMOS | CMOS; ECL; PECL; LVPECL; LVDS; LVCMOS, LVDS, LVPECL | |
| Package Type | Surface Mount; 48-WFQFN Exposed Pad | Surface Mount; Surface Mount | Surface Mount; 48-WFQFN Exposed Pad |
| Supply Voltage | 3 to 3.6 volts | 3 to 3.6 volts |