PL904123UMG-TR -- CLOCK/TIMING - CLOCK GENERATORS, PLLS, FREQUENCY SYNTHESIZERS
Microchip Technology, Inc.
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
PL904123UMG-TR
Description
JITTER BLOCKER LVDS
-
Lingto Electronic Limited
-
Shenzhen Shengyu Electronics Technology Limited
Datasheet
Description
JITTER BLOCKER LVDS
Datasheet
Suppliers
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
PL904123UMG-TR
Supplier's Site
Datasheet
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
PL904123UMG-TR
Supplier's Site
Technical Specifications
|
Product Category
|
IC Clocks |
IC Clocks |
|
Product Number
|
PL904123UMG-TR |
PL904123UMG-TR |
|
Product Name
|
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers |
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers |
|
Device Type
|
Clock Generator
|
Jitter Attenuator; Clock Generator
|
|
Package Type
|
Surface Mount; Surface Mount
|
|
|
Frequency
|
250 to 850 MHz
|
250 to 850 MHz
|
Unlock Full Specs
to access all available technical data
Similar Products
Device Type
Real Time Clock; Clock Driver
Bus Interface
I2C
Package Type
sop
View Details
Device Type
Real Time Clock
Features / Standards
RoHS
View Details
Device Type
Real Time Clock
Bus Interface
CMOS; I2C
Package Type
Surface Mount
View Details
Device Type
Real Time Clock
Package Type
Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)"
Supply Voltage
1.6 to 5.5 volts
View Details
3 suppliers