Manufacturer: Microchip Technology
Win Source Part Number: 810935-PL611-01-N12M
Packaging: Tube
Type: Frequency Synthesizer
Mounting Style: SMD
Frequency - Max: 22.579MHz, 24MHz, 24.576MHz
Number of Circuits: 1
Input: Clock
Output: Clock
PLL: Yes with Bypass
Divider/Multiplier: Yes/No
Supplier Device Package: 8-MSOP
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Package: 8-TSSOP, 8-MSOP
Popularity: Medium
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 80
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2.25V ~ 3.63V
"Frequency Synthesizer IC 22.579MHz, 24MHz, 24.576MHz 1 8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"
IC FREQ SYNTH 8MSOP Product overview: PL611-01-N12MC from Microchip Technology is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-PL611-01-N12MC can be used for catalog matching and distributor lookup.
IC FREQUENCY SYNTH 8MSOP
IC FREQ SYNTH 8MSOP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Timers | IC Clocks | IC Clocks |
| Product Number | 810935-PL611-01-N12MC | PL611-01-N12MC-ND | 728-PL611-01-N12MC | PL611-01-N12MC | PL611-01-N12MC |
| Product Name | Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - PL611-01-N12MC | Clock Generators, PLLs, Frequency Synthesizers | Clock and Timing IC | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers |
| Device Type | Clock Generator | Clock Generator | Clock Generator | Yes with Bypass; Clock Generator | |
| Bus Interface | Clock | Clock | Clock | 1 | |
| Package Type | Surface Mount | Surface Mount; TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | Tube | Surface Mount; Surface Mount | |
| Supply Voltage | 2.25 to 3.63 volts | 2.25 to 3.63 volts | 2.25 to 3.63 volts |