Microchip Technology, Inc. Clock Generators, PLLs, Frequency Synthesizers PL580-39OC-R

Description
"IC 320MHz 1 16-TSSOP (0.173"", 4.40mm Width)"
Request a Quote Datasheet
Description
"IC 320MHz 1 16-TSSOP (0.173"", 4.40mm Width)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock Generators, PLLs, Frequency Synthesizers - PL580-39OC-R-ND - DigiKey
Thief River Falls, MN, United States
Clock Generators, PLLs, Frequency Synthesizers
PL580-39OC-R-ND
Clock Generators, PLLs, Frequency Synthesizers PL580-39OC-R-ND
"IC 320MHz 1 16-TSSOP (0.173"", 4.40mm Width)"

"IC 320MHz 1 16-TSSOP (0.173"", 4.40mm Width)"

Buy Now Datasheet
Singapore, Singapore
640MHZ Clock and Timing IC
728-PL580-39OC-R
640MHZ Clock and Timing IC 728-PL580-39OC-R
IC VCXO 640MHZ 16TSSOP Product overview: PL580-39OC-R from Microchip Technology is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 640MHZ. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 640MHZ, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-PL580-39OC-R can be used for catalog matching and distributor lookup.

IC VCXO 640MHZ 16TSSOP Product overview: PL580-39OC-R from Microchip Technology is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 640MHZ. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 640MHZ, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-PL580-39OC-R can be used for catalog matching and distributor lookup.

Supplier's Site
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - PL580-39OC-R - 792398-PL580-39OC-R - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - PL580-39OC-R
792398-PL580-39OC-R
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - PL580-39OC-R 792398-PL580-39OC-R
Manufacturer: Microchip Technology Win Source Part Number: 792398-PL580-39OC-R Packaging: Reel package Operating Temperature Range: 0°C ~ 70°C Package: 16-TSSOP (0.173", 4.40mm Width) Frequency - Max: 320MHz Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 2.97 V ~ 3.63 V Input: Crystal Output: LVDS PLL: Yes Divider/Multiplier: Yes/Yes Family Name: PL580-39 Categories: Integrated Circuits (ICs) Manufacturer Package: 16-TSSOP Alternative Parts (Cross-Reference): PL580-39QC-R; PL580-39OC; PL580-39OI-R; Introduction Date: November 01, 2007 Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 792398-PL580-39OC-R
Packaging: Reel package
Operating Temperature Range: 0°C ~ 70°C
Package: 16-TSSOP (0.173", 4.40mm Width)
Frequency - Max: 320MHz
Number of Circuits: 1
Mounting: SMD
Operating Supply Voltage: 2.97 V ~ 3.63 V
Input: Crystal
Output: LVDS
PLL: Yes
Divider/Multiplier: Yes/Yes
Family Name: PL580-39
Categories: Integrated Circuits (ICs)
Manufacturer Package: 16-TSSOP
Alternative Parts (Cross-Reference): PL580-39QC-R; PL580-39OC; PL580-39OI-R;
Introduction Date: November 01, 2007
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - PL580-39OC-R - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
PL580-39OC-R
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers PL580-39OC-R
IC VCXO 640MHZ 16TSSOP

IC VCXO 640MHZ 16TSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers - PL580-39OC-R - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
PL580-39OC-R
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers PL580-39OC-R
IC VCXO 640MHZ 16TSSOP

IC VCXO 640MHZ 16TSSOP

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Clocks IC Timers IC Clocks IC Clocks IC Clocks
Product Number PL580-39OC-R-ND 728-PL580-39OC-R 792398-PL580-39OC-R PL580-39OC-R PL580-39OC-R
Product Name Clock Generators, PLLs, Frequency Synthesizers 640MHZ Clock and Timing IC Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - PL580-39OC-R Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
Device Type Clock Generator Clock Generator Clock Generator Yes; Clock Generator
Bus Interface LVDS LVDS LVDS; LVDS 1
Package Type Surface Mount; TSSOP; "16-TSSOP (0.173"", 4.40mm Width)" Tape & Reel (TR) Surface Mount Surface Mount; Surface Mount SSOP
Supply Voltage 2.97 to 3.63 volts 2.97 to 3.63 volts 2.97 to 3.63 volts
Unlock Full Specs
to access all available technical data