Ethernet Clock Generator IC 312.5MHz 1 Output 32-TQFN (5x5)
IC CLOCK GENERATOR PREC 32-TQFN
| DigiKey | Lingto Electronic Limited | |
|---|---|---|
| Product Category | IC Clocks | IC Clocks |
| Product Number | 150-MAX3627CTJ+-ND | MAX3627CTJ+ |
| Product Name | Application Specific Clock/Timing | Clock/Timing - Application Specific |
| Device Type | Clock Generator | Clock Generator |
| Bus Interface | LVCMOS | |
| Package Type | Surface Mount; 32-WFQFN Exposed Pad | Surface Mount; Surface Mount |
| Supply Voltage | 3 to 3.6 volts |