The PL903101UMG is a programmable jitter attenuator designed for high-performance applications, capable of accepting input frequencies up to 200MHz and generating output frequencies up to 840MHz. It features a low phase jitter floor of 55fs for the 1.875MHz to 20MHz range and 251fs for the 12kHz to 20MHz range, making it suitable for applications requiring precise clock signals. The device supports various output logic types, including LVPECL, LVDS, HCSL, and LVCMOS, and can provide one differential output or two single-ended outputs. It operates over a temperature range of -40°C to +85°C and is housed in a compact 24-pin QFN package. The PL903101UMG is particularly applicable in fields such as Ethernet, SONET/SDH, PCI Express, and wireless base stations.
IC JITTER ATTEN 24QFN
JITTER BLOCKER
| Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|
| Product Category | IC Clocks | IC Clocks |
| Product Number | PL903101UMG | PL903101UMG |
| Product Name | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers |
| Device Type | Jitter Attenuator; Clock Generator | Clock Generator |
| Bus Interface | CMOS; ECL; PECL; LVPECL; LVDS; HCSL, LVCMOS, LVDS, LVPECL | |
| Supply Voltage | 2.38 to 3.46 volts |