3G, Ethernet, SONET/SDH Clock Generator IC 160MHz 1 Output 32-TQFP-EP (5x5)
IC CLOCK GEN W/VCXO 32-TQFP Product overview: MAX9451EHJ2T from Microchip Technology is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-MAX9451EHJ2T can be used for catalog matching and distributor lookup.
Win Source Part Number: 1075848-MAX9451EHJ2T
Category: Integrated Circuits (ICs)>Clock/Timing - Application Specific
Package: Tape & Reel (TR)
Frequency - Max: 160MHz
Number of Circuits: 1
Standard Package: 2,500
Mounting: SMD (SMT)
Input: LVCMOS, LVDS, LVPECL
Output: HSTL
PLL: Yes
Main Purpose: 3G, Ethernet, SONET/SDH
Voltage - Supply: 2.4V ~ 3.6V
Package / Case: 32-TQFP Exposed Pad
Supplier Device Package: 32-TQFP-EP (5x5)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Other Names: MAX9451EHJ+T,MAX9451
Base Product Number: MAX9451
3G, Ethernet, SONET/SDH Clock Generator IC 160MHz 1 Output 32-TQFP-EP (5x5)
IC CLOCK GEN W/VCXO 32-TQFP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Timers | IC Clocks | IC Clocks | IC Clocks |
| Product Number | MAX9451EHJ2T-ND | 763-MAX9451EHJ2T | 1075848-MAX9451EHJ2T | MAX9451EHJ2T | MAX9451EHJ2T |
| Product Name | Application Specific Clock/Timing | Clock and Timing IC | Integrated Circuits (ICs) - Clock/Timing - Application Specific | Application Specific Clock/Timing | Clock/Timing - Application Specific |
| Device Type | Clock Generator | Clock Generator | Clock Generator | Clock Generator | |
| Bus Interface | HSTL | HSTL | HSTL; HSTL | HSTL | |
| Package Type | Surface Mount; 32-TQFP Exposed Pad | Tape & Reel (TR) | Surface Mount; 32-TQFP Exposed Pad | Surface Mount; 32-TQFP Exposed Pad | Surface Mount; Surface Mount |
| Supply Voltage | 2.4 to 3.6 volts | 2.4 to 3.6 volts | 2.4 to 3.6 volts | 2.4 to 3.6 volts |