Ethernet Clock/Frequency Synchronizer IC 125MHz 1 Output 68-TQFN (8x8)
Win Source Part Number: 1075212-MAX24188ETK2
Category: Integrated Circuits (ICs)>Clock/Timing - Application Specific
Package: Tube
Frequency - Max: 125MHz
Number of Circuits: 1
Standard Package: 260
Mounting: SMD (SMT)
Input: Clock
Output: Clock
PLL: Yes
Main Purpose: Ethernet
Voltage - Supply: 1.14V ~ 3.465V
Package / Case: 68-WFQFN Exposed Pad
Supplier Device Package: 68-TQFN (8x8)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Other Names: MAX24188ETK+,MAX2418
Base Product Number: MAX24188
IC CLOCK SYNCHRONIZER 68TQFN Product overview: MAX24188ETK2 from Microchip Technology is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-MAX24188ETK2 can be used for catalog matching and distributor lookup.
IC CLOCK SYNCHRONIZER 68TQFN
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Timers | IC Clocks |
| Product Number | MAX24188ETK2-ND | 1075212-MAX24188ETK2 | 763-MAX24188ETK2 | MAX24188ETK2 |
| Product Name | Application Specific Clock/Timing | Integrated Circuits (ICs) - Clock/Timing - Application Specific | Clock and Timing IC | Clock/Timing - Application Specific |
| Device Type | Clock Generator | Clock Generator | Clock Generator | |
| Bus Interface | Clock | Clock | Clock | |
| Package Type | Surface Mount; 68-WFQFN Exposed Pad | Surface Mount; 68-WFQFN Exposed Pad | Tube | Surface Mount; Surface Mount |
| Supply Voltage | 1.14 to 3.46 volts | 1.14 to 3.46 volts | 1.14 to 3.46 volts |