Win Source Part Number: 1340278-PL600-27TTC-
Category: Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Package: Tape & Reel
Frequency - Max: 52MHz
Number of Circuits: 1
Standard Package: 3,000
Input: LVCMOS, Sine Wave, Crystal
Output: LVCMOS
PLL: No
Divider/Multiplier: No/No
Voltage - Supply: 1.8V ~ 3.3V
Mounting Type: Surface Mount
Package / Case: SOT-23-6
Supplier Device Package: SOT-23-6
Temperature Range - Operating: 0°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Base Product Number: PL600
IC CLK BUFFER MULT OUT 6SOT23 Product overview: PL600-27TTC-R from Microchip Technology is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-PL600-27TTC-R can be used for catalog matching and distributor lookup.
IC CLK BUFFER MULT OUT 6SOT23
IC CLK BUFFER MULT OUT 6SOT23
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Clocks | IC Timers | IC Clocks | IC Clocks |
| Product Number | 1340278-PL600-27TTC-R | 728-PL600-27TTC-R | PL600-27TTC-R | PL600-27TTC-R |
| Product Name | Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock and Timing IC | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers |
| Device Type | Clock Generator | No; Clock Generator | Clock Generator | |
| Bus Interface | CMOS; LVCMOS | LVCMOS | 1 | |
| Package Type | SOT-23-6 | Tape & Reel (TR) | Surface Mount; Surface Mount | |
| Supply Voltage | 1.8 to 3.3 volts | 1.8 to 3.3 volts |