Ethernet Clock Generator IC 156.25MHz 1 Output 16-TSSOP
IC CLOCK GENERATOR 2-OUT 16TSSOP
| DigiKey | Lingto Electronic Limited | |
|---|---|---|
| Product Category | IC Clocks | IC Clocks |
| Product Number | 150-MAX3622CUE+TTR-ND | MAX3622CUE+T |
| Product Name | Application Specific Clock/Timing | Clock/Timing - Application Specific |
| Device Type | Clock Generator | Clock Generator |
| Bus Interface | LVPECL; LVCMOS | |
| Package Type | Surface Mount; TSSOP; "16-TSSOP (0.173"", 4.40mm Width)" | Surface Mount; Surface Mount |
| Supply Voltage | 3 to 3.6 volts |