The DSC613RI3A-014C is a low power MEMS clock generator that eliminates the need for an external crystal or reference clock. It features three LVCMOS output clocks with frequency ranges from 2 kHz to 100 MHz and operates with a low power consumption of 5.2 mA when all outputs are active. The device supports a wide supply voltage range of 1.71V to 3.63V and is available in ultra-small package sizes, including 1.6 mm x 1.2 mm, 2.0 mm x 1.6 mm, and 2.5 mm x 2.0 mm. The DSC613RI3A-014C offers high frequency stability with options for ±20 ppm, ±25 ppm, and ±50 ppm across various temperature ranges, including automotive (-40°C to +125°C) and industrial (-40°C to +85°C). It is designed for applications requiring excellent shock and vibration immunity, having been qualified to military standards. The device is also lead-free and RoHS-compliant, with an automotive option available that meets AEC-Q100 standards. This clock generator is suitable for low power and portable applications, including IoT devices, consumer electronics, and industrial automation.
Win Source Part Number: 1344269-DSC613RI3A-0
Category: Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Series: DSC613
Type: Clock Generator
Package: Tube
Frequency - Max: 100MHz
Number of Circuits: 1
Standard Package: 140
Output: LVCMOS
PLL: Yes
Divider/Multiplier: Yes/No
Voltage - Supply: 1.71V ~ 3.63V
Mounting Type: Surface Mount
Package / Case: 6-VFLGA
Supplier Device Package: 6-VFLGA (2x1.6)
Temperature Range - Operating: -40°C ~ 85°C
Fake Threat In the Open Market: 42 pct.
REACH Status: REACH Unaffected
Mfr: Microchip Technology
Base Product Number: DSC613
IC CLOCK GENERATOR 6VFLGA Product overview: DSC613RI3A-014C from Microchip Technology is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-DSC613RI3A-014C can be used for catalog matching and distributor lookup.
Clock Generator IC 100MHz 1 6-VFLGA
MEMS OSC AUTO LOWPWR -40C-85C
IC CLOCK GENERATOR 6VFLGA
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Timers | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 1344269-DSC613RI3A-014C | 728-DSC613RI3A-014C | DSC613RI3A-014C | DSC613RI3A-014C | DSC613RI3A-014C |
| Product Name | Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock and Timing IC | Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers |
| Device Type | Clock Generator | Clock Generator | Clock Generator | Clock Generator; Clock Generator | |
| Bus Interface | CMOS; LVCMOS | LVCMOS | CMOS; LVCMOS | CMOS; LVCMOS | |
| Package Type | 6-VFLGA | Tube | Surface Mount; 6-VFLGA | Surface Mount; Surface Mount | |
| Supply Voltage | 1.71 to 3.63 volts | 1.71 to 3.63 volts | 1.71 to 3.63 volts | 1.71 to 3.63 volts |