The PL123E-09HSC-R is a low skew, zero delay buffer designed for high-performance clock distribution. It operates within a frequency range of 10MHz to 220MHz and features two banks of low-skew outputs, each with four outputs that are synchronized with the input. The device provides a maximum input-output skew of less than ±100ps, ensuring minimal delay in clock signal propagation. This buffer supports both 2.5V and 3.3V power supply options with a tolerance of ±10%. The PL123E-09HSC-R is available in a 16-pin SOP package and offers optional drive strength configurations, with standard drive at 8mA and high drive at 12mA. It is important to note that this device is not intended for 5V input-tolerant applications. Engineers looking for a reliable solution for clock signal distribution with low jitter and adjustable delay characteristics may find the PL123E-09HSC-R suitable for their projects.
"IC 220MHz 1 16-SOIC (0.154"", 3.90mm Width)"
IC CLK MULTPLX 1:9 220MHZ 16SOIC Product overview: PL123E-09HSC-R from Microchip Technology is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220MHZ. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 220MHZ, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-PL123E-09HSC-R can be used for catalog matching and distributor lookup.
Manufacturer: Microchip Technology
Win Source Part Number: 889964-PL123E-09HSC-
Operating Temperature Range: 0°C ~ 70°C
Features: IC 220MHz 1 16-SOIC (0.154", 3.90mm Width)
Package: 16-SOIC (0.154", 3.90mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: PL123
Categories: Integrated Circuits (ICs)
Case / Package: 16-SOP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 10 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 576-4931-6, 576-4931-2, 576-4931-1, PL123E-09HSC-R-ND
IC CLK MULTPLX 1:9 220MHZ 16SOIC
IC CLK MULTPLX 1:9 220MHZ 16SOIC
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Timers | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 576-4931-2-ND | 728-PL123E-09HSC-R | 889964-PL123E-09HSC-R | PL123E-09HSC-R | PL123E-09HSC-R |
| Product Name | Clock Generators, PLLs, Frequency Synthesizers | 220MHZ Clock and Timing IC | Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - PL123E-09HSC-R | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers |
| Device Type | Clock Generator | Clock Generator | Surface Mount; Clock Generator | Clock Generator | |
| Bus Interface | Clock | Clock | |||
| Package Type | Surface Mount; SOIC; "16-SOIC (0.154"", 3.90mm Width)" | Tape & Reel (TR) | Surface Mount; 16-SOP | Surface Mount; Surface Mount | |
| Supply Voltage | 2.25 to 3.63 volts | 2.25 to 3.63 volts |