Microchip Technology, Inc. Clock and Timing IC DSC613RI3A-01A4T

Description
IC CLOCK GENERATOR 6VFLGA Product overview: DSC613RI3A-01A4T from Microchip Technology is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-DSC613RI3A-01A4T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC CLOCK GENERATOR 6VFLGA Product overview: DSC613RI3A-01A4T from Microchip Technology is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-DSC613RI3A-01A4T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock and Timing IC - 728-DSC613RI3A-01A4T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Clock and Timing IC
728-DSC613RI3A-01A4T
Clock and Timing IC 728-DSC613RI3A-01A4T
IC CLOCK GENERATOR 6VFLGA Product overview: DSC613RI3A-01A4T from Microchip Technology is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-DSC613RI3A-01A4T can be used for catalog matching and distributor lookup.

IC CLOCK GENERATOR 6VFLGA Product overview: DSC613RI3A-01A4T from Microchip Technology is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-DSC613RI3A-01A4T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 1344295-DSC613RI3A-01A4T - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
1344295-DSC613RI3A-01A4T
Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers 1344295-DSC613RI3A-01A4T
Win Source Part Number: 1344295-DSC613RI3A-0 1A4T Category: Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Series: DSC613 Type: Clock Generator Package: Tape & Reel Frequency - Max: 100MHz Number of Circuits: 1 Standard Package: 1,000 Output: LVCMOS PLL: Yes Divider/Multiplier: Yes/No Voltage - Supply: 1.71V ~ 3.63V Mounting Type: Surface Mount Package / Case: 6-VFLGA Supplier Device Package: 6-VFLGA (2x1.6) Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 36 pct. REACH Status: REACH Unaffected Mfr: Microchip Technology Base Product Number: DSC613

Win Source Part Number: 1344295-DSC613RI3A-01A4T
Category: Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Series: DSC613
Type: Clock Generator
Package: Tape & Reel
Frequency - Max: 100MHz
Number of Circuits: 1
Standard Package: 1,000
Output: LVCMOS
PLL: Yes
Divider/Multiplier: Yes/No
Voltage - Supply: 1.71V ~ 3.63V
Mounting Type: Surface Mount
Package / Case: 6-VFLGA
Supplier Device Package: 6-VFLGA (2x1.6)
Temperature Range - Operating: -40°C ~ 85°C
Fake Threat In the Open Market: 36 pct.
REACH Status: REACH Unaffected
Mfr: Microchip Technology
Base Product Number: DSC613

Buy Now Datasheet
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - DSC613RI3A-01A4T - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
DSC613RI3A-01A4T
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers DSC613RI3A-01A4T
MEMS OSC AUTO LOWPWR -40C-85C

MEMS OSC AUTO LOWPWR -40C-85C

Supplier's Site Datasheet
Clock Generators, PLLs, Frequency Synthesizers - DSC613RI3A-01A4T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Clock Generators, PLLs, Frequency Synthesizers
DSC613RI3A-01A4T
Clock Generators, PLLs, Frequency Synthesizers DSC613RI3A-01A4T
Clock Generator IC 100MHz 1 6-VFLGA

Clock Generator IC 100MHz 1 6-VFLGA

Buy Now Datasheet
Shenzhen, China
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
DSC613RI3A-01A4T
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers DSC613RI3A-01A4T
IC CLOCK GENERATOR 6VFLGA

IC CLOCK GENERATOR 6VFLGA

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Acme Chip Technology Co., Limited
Product Category IC Timers IC Clocks IC Clocks IC Clocks IC Clocks
Product Number 728-DSC613RI3A-01A4T 1344295-DSC613RI3A-01A4T DSC613RI3A-01A4T DSC613RI3A-01A4T DSC613RI3A-01A4T
Product Name Clock and Timing IC Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Clock Generators, PLLs, Frequency Synthesizers Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
Bus Interface LVCMOS CMOS; LVCMOS CMOS; LVCMOS CMOS; LVCMOS
Package Type Tape & Reel (TR) 6-VFLGA Surface Mount; Surface Mount Surface Mount; 6-VFLGA
Supply Voltage 1.71 to 3.63 volts 1.71 to 3.63 volts 1.71 to 3.63 volts 1.71 to 3.63 volts
Frequency 100 MHz 100 MHz 100 MHz 100 MHz 100 MHz
Unlock Full Specs
to access all available technical data