Microchip Technology, Inc. Clock and Timing IC SM802116UMG-TR

Description
IC CLK/FREQ SYNTH 24QFN Product overview: SM802116UMG-TR from Microchip Technology is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-SM802116UMG-TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC CLK/FREQ SYNTH 24QFN Product overview: SM802116UMG-TR from Microchip Technology is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-SM802116UMG-TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Clock and Timing IC
728-SM802116UMG-TR
Clock and Timing IC 728-SM802116UMG-TR
IC CLK/FREQ SYNTH 24QFN Product overview: SM802116UMG-TR from Microchip Technology is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-SM802116UMG-TR can be used for catalog matching and distributor lookup.

IC CLK/FREQ SYNTH 24QFN Product overview: SM802116UMG-TR from Microchip Technology is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-SM802116UMG-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
1269731-SM802116UMG-TR
Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers 1269731-SM802116UMG-TR
Win Source Part Number: 1269731-SM802116UMG- TR Category: Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Series: ClockWorks™, RotaryWave™ Type: Clock/Frequency Synthesizer Package: Tape & Reel Frequency - Max: 212.5MHz Number of Circuits: 1 Standard Package: 1,000 Mounting: SMD (SMT) Input: LVCMOS, Crystal Output: LVDS PLL: Yes with Bypass Divider/Multiplier: Yes/No Voltage - Supply: 2.375V ~ 3.465V Package / Case: 24-VFQFN Exposed Pad Supplier Device Package: 24-QFN (4x4) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: SM802116UMG TR,SM802116UMGTR,576 -3975-6,576-3975-1,5 76-3975-2,-SM802116U MG TR,-SM802116UMG TR,-SM802116UMG-TR Base Product Number: SM802116

Win Source Part Number: 1269731-SM802116UMG-TR
Category: Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Series: ClockWorks™, RotaryWave™
Type: Clock/Frequency Synthesizer
Package: Tape & Reel
Frequency - Max: 212.5MHz
Number of Circuits: 1
Standard Package: 1,000
Mounting: SMD (SMT)
Input: LVCMOS, Crystal
Output: LVDS
PLL: Yes with Bypass
Divider/Multiplier: Yes/No
Voltage - Supply: 2.375V ~ 3.465V
Package / Case: 24-VFQFN Exposed Pad
Supplier Device Package: 24-QFN (4x4)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Other Names: SM802116UMG TR,SM802116UMGTR,576-3975-6,576-3975-1,576-3975-2,-SM802116UMG TR,-SM802116UMG TR,-SM802116UMG-TR
Base Product Number: SM802116

Buy Now Datasheet
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers - SM802116UMG-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
SM802116UMG-TR
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers SM802116UMG-TR
IC CLK/FREQ SYNTH 24QFN

IC CLK/FREQ SYNTH 24QFN

Supplier's Site
Shenzhen, China
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
SM802116UMG-TR
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers SM802116UMG-TR
IC SYNTHSZR 106.25/212.5MHZ 24QF

IC SYNTHSZR 106.25/212.5MHZ 24QF

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Timers IC Clocks IC Clocks IC Clocks
Product Number 728-SM802116UMG-TR 1269731-SM802116UMG-TR SM802116UMG-TR SM802116UMG-TR
Product Name Clock and Timing IC Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Bus Interface LVDS LVDS; LVDS LVDS; LVDS
Package Type Tape & Reel (TR) Surface Mount; 24-VFQFN Exposed Pad Surface Mount; Surface Mount
Supply Voltage 2.38 to 3.46 volts 2.38 to 3.46 volts 2.38 to 3.46 volts
Frequency 212 MHz 212 MHz 212 MHz 212 MHz
Unlock Full Specs
to access all available technical data