JITTER CLOCK GENERATOR LVPECL
IC CLOCK GENERATOR 48VQFN
Clock Generator IC 300MHz, 875MHz 1 48-VFQFN Exposed Pad
| Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks |
| Product Number | SM806039UMG | SM806039UMG | SM806039UMG |
| Product Name | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers |
| Device Type | Clock Generator | Clock Generator; Clock Generator | Clock Generator |
| Package Type | Surface Mount; Surface Mount, Wettable Flank | Surface Mount; 48-VFQFN Exposed Pad | |
| Frequency | 300 to 875 MHz | 300 to 875 MHz | 300 to 875 MHz |
| Bus Interface | CMOS; ECL; PECL; LVPECL; LVDS; HCSL, LVCMOS, LVDS, LVPECL | CMOS; ECL; PECL; LVPECL; LVDS; HCSL, LVCMOS, LVDS, LVPECL |