Microchip Technology, Inc. Clock Generators, PLLs, Frequency Synthesizers PL600-27TTC

Description
IC 52MHz 1 SOT-23-6
Request a Quote Datasheet
Description
IC 52MHz 1 SOT-23-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock Generators, PLLs, Frequency Synthesizers - PL600-27TTC-ND - DigiKey
Thief River Falls, MN, United States
Clock Generators, PLLs, Frequency Synthesizers
PL600-27TTC-ND
Clock Generators, PLLs, Frequency Synthesizers PL600-27TTC-ND
IC 52MHz 1 SOT-23-6

IC 52MHz 1 SOT-23-6

Buy Now Datasheet
Clock and Timing IC - 728-PL600-27TTC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Clock and Timing IC
728-PL600-27TTC
Clock and Timing IC 728-PL600-27TTC
IC CLK BUFFER MULT OUT 6SOT23 Product overview: PL600-27TTC from Microchip Technology is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-PL600-27TTC can be used for catalog matching and distributor lookup.

IC CLK BUFFER MULT OUT 6SOT23 Product overview: PL600-27TTC from Microchip Technology is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-PL600-27TTC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 1350107-PL600-27TTC - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
1350107-PL600-27TTC
Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers 1350107-PL600-27TTC
Win Source Part Number: 1350107-PL600-27TTC Category: Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Package: Tube Frequency - Max: 52MHz Number of Circuits: 1 Standard Package: 20 Input: LVCMOS, Sine Wave, Crystal Output: LVCMOS PLL: No Divider/Multiplier: No/No Voltage - Supply: 1.8V ~ 3.3V Mounting Type: Surface Mount Package / Case: SOT-23-6 Supplier Device Package: SOT-23-6 Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: PL600

Win Source Part Number: 1350107-PL600-27TTC
Category: Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Package: Tube
Frequency - Max: 52MHz
Number of Circuits: 1
Standard Package: 20
Input: LVCMOS, Sine Wave, Crystal
Output: LVCMOS
PLL: No
Divider/Multiplier: No/No
Voltage - Supply: 1.8V ~ 3.3V
Mounting Type: Surface Mount
Package / Case: SOT-23-6
Supplier Device Package: SOT-23-6
Temperature Range - Operating: 0°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Base Product Number: PL600

Buy Now Datasheet
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers - PL600-27TTC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
PL600-27TTC
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers PL600-27TTC
IC CLK BUFFER MULT OUT 6SOT23

IC CLK BUFFER MULT OUT 6SOT23

Supplier's Site
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - PL600-27TTC - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
PL600-27TTC
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers PL600-27TTC
IC CLK BUFFER MULT OUT 6SOT23

IC CLK BUFFER MULT OUT 6SOT23

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Clocks IC Timers IC Clocks IC Clocks IC Clocks
Product Number PL600-27TTC-ND 728-PL600-27TTC 1350107-PL600-27TTC PL600-27TTC PL600-27TTC
Product Name Clock Generators, PLLs, Frequency Synthesizers Clock and Timing IC Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Device Type Clock Generator Clock Generator No; Clock Generator Clock Generator
Bus Interface LVCMOS LVCMOS CMOS; LVCMOS 1
Package Type Surface Mount; SOT-23-6 Tube SOT-23-6 Surface Mount; Surface Mount
Supply Voltage 1.8 to 3.3 volts 1.8 to 3.3 volts 1.8 to 3.3 volts
Unlock Full Specs
to access all available technical data