Microchip Technology, Inc. Application Specific Clock/Timing MAX3625CUG+

Description
Ethernet, Fibre Channel Clock Generator IC 318.75MHz 1 Output 24-TSSOP
Request a Quote Datasheet
Description
Ethernet, Fibre Channel Clock Generator IC 318.75MHz 1 Output 24-TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Application Specific Clock/Timing - 150-MAX3625CUG+-ND - DigiKey
Thief River Falls, MN, United States
Application Specific Clock/Timing
150-MAX3625CUG+-ND
Application Specific Clock/Timing 150-MAX3625CUG+-ND
Ethernet, Fibre Channel Clock Generator IC 318.75MHz 1 Output 24-TSSOP

Ethernet, Fibre Channel Clock Generator IC 318.75MHz 1 Output 24-TSSOP

Buy Now Datasheet
Clock/Timing - Application Specific - MAX3625CUG+ - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Application Specific
MAX3625CUG+
Clock/Timing - Application Specific MAX3625CUG+
IC CLOCK GEN PREC LO JITT 24TSSO

IC CLOCK GEN PREC LO JITT 24TSSO

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category IC Clocks IC Clocks
Product Number 150-MAX3625CUG+-ND MAX3625CUG+
Product Name Application Specific Clock/Timing Clock/Timing - Application Specific
Device Type Clock Generator Clock Generator
Bus Interface LVPECL
Package Type Surface Mount; TSSOP; "24-TSSOP (0.173"", 4.40mm Width)" Surface Mount; Surface Mount
Supply Voltage 3 to 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - 50-ECS-RTC-3225-5609-TRCT-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-SMD, No Lead
Supply Voltage 1.6 to 5 volts
View Details
4 suppliers
Rtc, Spi, Rv-3049, 8Ppm, 10Son; Date Format Micro Crystal - 09X0515 - Newark, An Avnet Company
Specs
Device Type RTC; Real Time Clock
Package Type SON
Supply Voltage 1.3 to 5.5 volts
View Details
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ADF4360-4BCP - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 1750 MHz
View Details
Real Time Clocks - 1913504 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Bus Interface I2C
Package Type sop
View Details