Manufacturer: Microchip Technology
Win Source Part Number: 042207-PL602-21SC
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Input: Crystal
Output: LVCMOS
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-SOP
Supply Voltage - Operating: 2.25 V to 3.63 V
Maximum Input Frequency: 100MHz
Differential - Input and Output: No/Yes
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
IC CLK BUFFER 100MHZ 8SOIC Product overview: PL602-21SC from Microchip Technology is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100MHZ. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 100MHZ, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-PL602-21SC can be used for catalog matching and distributor lookup.
"IC 100MHz 1 8-SOIC (0.154"", 3.90mm Width)"
IC CLK BUFFER 100MHZ 8SOIC
IC CLK BUFFER 100MHZ 8SOIC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Timers | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 042207-PL602-21SC | 728-PL602-21SC | 576-5041-5-ND | PL602-21SC | PL602-21SC |
| Product Name | Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - PL602-21SC | 100MHZ Clock and Timing IC | Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers |
| Device Type | Clock Generator | Clock Generator | Clock Generator | Yes; Clock Generator | |
| Bus Interface | CMOS; LVCMOS | LVCMOS | LVCMOS | 1 | |
| Package Type | Surface Mount; 8-SOP | Tube | Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)" | Surface Mount; Surface Mount | |
| Supply Voltage | 2.25 to 3.63 volts | 2.25 to 3.63 volts | 2.25 to 3.63 volts |