Manufacturer: Microchip Technology
Win Source Part Number: 889972-PL602-21SC-R
Operating Temperature Range: 0°C ~ 70°C
Features: IC 100MHz 1 8-SOIC (0.154", 3.90mm Width)
Package: 8-SOIC (0.154", 3.90mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: PL602
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 10 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 576-4935-2, 576-4935-1, PL602-21SC-R-ND, 576-4935-6
IC CLK BUFFER 100MHZ 8SOIC Product overview: PL602-21SC-R from Microchip Technology is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100MHZ. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 100MHZ, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-PL602-21SC-R can be used for catalog matching and distributor lookup.
"IC 100MHz 1 8-SOIC (0.154"", 3.90mm Width)"
IC CLK BUFFER 100MHZ 8SOIC
IC CLK BUFFER 100MHZ 8SOIC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Timers | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 889972-PL602-21SC-R | 728-PL602-21SC-R | 576-4935-2-ND | PL602-21SC-R | PL602-21SC-R |
| Product Name | Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - PL602-21SC-R | 100MHZ Clock and Timing IC | Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers |
| Device Type | Clock Generator | Clock Generator | Yes; Clock Generator | Clock Generator | |
| Package Type | Surface Mount; 8-SOP | Tape & Reel (TR) | Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)" | Surface Mount; Surface Mount | |
| Operating Temperature | 0.0 to 70 C (32 to 158 F) | 0.0 C (32 F) | 0.0 to 70 C (32 to 158 F) | ||
| Bus Interface | LVCMOS | LVCMOS | 1 |